EN
  • EN
  • DE

NCP51400MNTXG

Part No NCP51400MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LDO DDR 1OUT 10DFN / Termination Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Applications LDO (Linear), DDR
Voltage - Input 2.375V ~ 5.5V
Number of Outputs 1
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811123-NCP51400MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP51400MNTXG CAD Model

Description

ON Semiconductor NCP51400MNTXG: A High-Performance Voltage Regulator

Introducing the NCP51400MNTXG, a cutting-edge voltage regulator designed by ON Semiconductor, a leading name in power management solutions. This product is tailored to deliver exceptional performance and reliability for a wide array of applications, including consumer electronics, industrial systems, and automotive technologies.

The NCP51400MNTXG is a high-precision, low-dropout voltage regulator that offers an impressive output current capacity, making it an ideal choice for systems requiring a stable and efficient power supply. It operates over a broad input voltage range, ensuring versatility and compatibility with various power sources. This feature is particularly beneficial for applications that experience fluctuations in input power or that require a wide operating voltage range.

One of the standout features of the NCP51400MNTXG is its high accuracy. The device is engineered to maintain tight voltage regulation, which is crucial for powering sensitive electronic components that demand consistent voltage levels to function correctly. This precision helps in preventing system instability and improving the overall performance of the end product.

The NCP51400MNTXG also boasts excellent transient response characteristics. This means it can quickly adjust to changes in load conditions, providing a stable output voltage even during rapid transitions. Such a swift response is essential in preventing undesired voltage spikes or dips, which can be harmful to electronic circuits.

Furthermore, the device includes built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the regulator and the system it powers against various fault conditions. These protective measures contribute to the longevity and durability of the NCP51400MNTXG, ensuring it operates reliably over its intended lifespan.

With its compact form factor, the NCP51400MNTXG can be easily integrated into space-constrained designs, making it an excellent choice for portable and miniaturized electronics. The package is designed for optimal heat dissipation, ensuring the device remains cool during operation, which further enhances its performance and reliability.

In summary, the NCP51400MNTXG from ON Semiconductor is a top-tier voltage regulator that offers precision, efficiency, and robust protection features, making it a go-to choice for engineers and designers seeking a reliable power management solution.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7812 $50.7780
160+ $0.6410 $102.5600
245+ $0.6210 $152.1450
335+ $0.6010 $201.3350
435+ $0.5809 $252.6915
580+ $0.5208 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,980 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess