EN
  • EN
  • DE

NCP51402MNTXG

Part No NCP51402MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LDO DDR 1OUT 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201971-NCP51402MNTXG
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) Special Purpose Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Applications LDO (Linear), DDR
Voltage - Input 2.375V ~ 5.5V
Number of Outputs 1
Voltage - Output 0.5V ~ 1.8V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian NCP51402MNTXG CAD Model

Description

ON Semiconductor NCP51402MNTXG

The ON Semiconductor NCP51402MNTXG is a highly efficient, compact, and robust gate driver designed for driving SiC MOSFETs and IGBTs. This advanced driver is engineered to meet the demanding requirements of high-power applications, providing an optimal solution for industrial, automotive, and renewable energy markets.

Key Features

  • High Current Driving Capability: The NCP51402MNTXG offers a strong driving current, ensuring fast and reliable switching of connected SiC MOSFETs or IGBTs. This results in improved efficiency and performance in power conversion systems.
  • Isolated Gate Driver: It features galvanic isolation between the input signal and the output driver stage. This isolation enhances system safety and reliability by protecting the low-voltage control side from high-voltage spikes and transients.
  • Wide Operating Voltage Range: The device supports a broad range of gate driving voltages, making it versatile for various applications and ensuring compatibility with a wide array of power devices.
  • Under-Voltage Lockout (UVLO): The integrated UVLO feature protects the power device by ensuring that the gate driver only operates when the supply voltage is within an acceptable range.
  • Robust Design: ON Semiconductor's NCP51402MNTXG is built to withstand harsh operating conditions, making it suitable for industrial and automotive environments that demand high reliability and longevity.

Applications

  • Inverters for solar and wind energy systems
  • Electric vehicle (EV) powertrain systems
  • Industrial motor drives and power supplies
  • High-voltage DC/DC converters

The NCP51402MNTXG gate driver is offered in a compact QFN-10 package, which allows for a small footprint on the PCB while delivering high thermal performance. Its advanced features and comprehensive protection mechanisms make it an ideal choice for designers looking to enhance efficiency, reliability, and performance in their high-voltage, high-power electronic systems.

With ON Semiconductor's reputation for quality and innovation, the NCP51402MNTXG represents a reliable and forward-thinking solution for modern power electronics challenges.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7736 $53.2080
70+ $1.4553 $101.8710
110+ $1.4098 $155.0780
150+ $1.3643 $204.6450
190+ $1.3189 $250.5910
255+ $1.1824 $301.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess