EN
  • EN
  • DE

NCP5314FTR

Part No NCP5314FTR
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case QFP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 747898-NCP5314FTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5314FTR CAD Model

Description

The ON Semiconductor NCP5314FTR is a high-performance, multi-phase buck controller designed to meet the rigorous power supply specifications of high-power processors and advanced applications. It is an ideal solution for computing, networking, and telecommunications equipment, where stable and efficient power delivery is crucial.

Key Features

  • Multi-Phase Operation: The NCP5314FTR operates in a multi-phase configuration, which allows for excellent load current distribution and thermal balance, resulting in improved efficiency and reliability.
  • High Efficiency: With its advanced control techniques, the controller ensures high efficiency at various load conditions, which is essential for reducing thermal stress and increasing system longevity.
  • Adaptive Voltage Positioning (AVP): The AVP feature helps to minimize system power dissipation by optimizing the output voltage as a function of the load current.
  • Programmable Switching Frequency: Users can set the optimal switching frequency for their specific application, allowing for a flexible design that can be tuned for performance or efficiency.
  • Differential Voltage Sensing: Accurate voltage sensing is achieved through differential sensing, which compensates for voltage drops due to PCB traces, enhancing the overall stability of the output voltage.

Applications

The NCP5314FTR is versatile and can be used in a variety of applications that require a stable and efficient power supply. Typical applications include:

  • Desktop and Server Motherboards
  • Graphics Cards
  • Memory Power Supplies
  • Embedded Systems
  • Networking and Telecommunication Equipment

Product Specifications

The NCP5314FTR is available in a QFN-48 package and operates over an extended temperature range. Its design is optimized for pairing with high-performance MOSFETs to achieve a compact and efficient power management solution.

Conclusion

ON Semiconductor's NCP5314FTR multi-phase buck controller is a robust and efficient solution for advanced power supply designs. Its features and capabilities make it an excellent choice for engineers looking to optimize their power management systems for performance, efficiency, and reliability.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3550 $58.8750
60+ $1.9323 $115.9380
93+ $1.8723 $174.1239
128+ $1.8110 $231.8080
165+ $1.7510 $288.9150
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess