EN
  • EN
  • DE

NCP5318

Part No NCP5318
Manufacturer ON Semiconductor
Description Two/Three/Four-Phase Buck CPU Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230347-NCP5318
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5318 CAD Model

Description

The ON Semiconductor NCP5318 is a high-performance, multi-phase pulse-width modulation (PWM) controller designed for precision voltage regulation in advanced microprocessor and graphics processor applications. This robust controller is engineered to meet the stringent power requirements of modern CPUs and GPUs, providing efficient power management with enhanced stability and reliability.

Key Features:

  • Multi-Phase Operation: The NCP5318 operates in a multi-phase configuration, which significantly improves thermal performance and allows for the use of smaller, cost-effective inductors and capacitors, ultimately reducing overall system size and cost.
  • Precision Voltage Control: With its advanced control algorithm, the NCP5318 ensures tight voltage regulation, essential for the stable operation of high-performance processors that are sensitive to power supply variations.
  • Adaptive Voltage Positioning (AVP): This feature dynamically adjusts the output voltage as a function of the load current, optimizing transient response and efficiency while minimizing the output capacitance required.
  • High-Efficiency Operation: The NCP5318 is optimized for high-efficiency power conversion, which reduces energy consumption and heat generation, extending the life of the product and the system in which it is used.
  • Integrated Gate Drivers: The controller includes high-performance integrated gate drivers that provide powerful and efficient driving of the external MOSFETs, further improving the power conversion efficiency.
  • Differential Remote Voltage Sensing: Ensures accurate voltage regulation by compensating for IR drops between the regulator and the load, delivering precise control over the output voltage.

Applications:

The NCP5318 is ideally suited for a wide range of high-performance computing applications, including:

  • Desktop and Laptop CPUs
  • Graphics Processing Units (GPUs)
  • High-End Motherboards
  • Server and Networking Equipment
  • Embedded Systems and Industrial PCs

With its advanced features and proven reliability, the ON Semiconductor NCP5318 PWM controller is a top choice for designers looking to optimize their power management solutions for high-performance computing platforms.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3458 $61.7290
12+ $10.1294 $121.5528
18+ $9.8129 $176.6322
25+ $9.4964 $237.4100
32+ $9.1799 $293.7568
43+ $8.2305 $353.9115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess