The NCP5381A from ON Semiconductor is a cutting-edge, multi-phase buck controller designed to meet the rigorous demands of powering high-performance processors. This controller is specifically engineered to work with Intel's VR12/IMVP7 CPUs, providing a precise and efficient power solution for computing applications.
Key Features
- Multi-Phase Operation: The NCP5381A is capable of operating in 1, 2, or 3-phase configurations, delivering flexible power solutions tailored to system requirements.
- High Efficiency: With integrated drivers and a high-efficiency, multi-phase buck design, the controller ensures minimal power loss and improved thermal performance.
- Advanced Control: The device features a Digital-VID interface that is compatible with the industry-standard Serial VID (SVID) interface, providing precise control over output voltage.
- Robust Protection: The NCP5381A is equipped with a comprehensive suite of protection features, including over-voltage, under-voltage, over-current, and over-temperature protections, ensuring reliable operation under various conditions.
- Dynamic Phase Control: This technology enables the controller to automatically adjust the number of active phases to optimize efficiency across different load conditions.
Applications
The NCP5381A is ideal for powering high-performance CPUs in desktops, servers, and workstations. Its precision and efficiency make it a go-to solution for computing applications that require stable and reliable power delivery.
Technical Specifications
- Input Voltage Range: 4.5V to 25V
- Output Voltage Range: 0.5V to 1.52V
- Switching Frequency: Up to 1MHz per phase
- Package: 40-Pin QFN
The NCP5381A represents ON Semiconductor's commitment to providing advanced power management solutions that enhance the performance and longevity of high-end computing systems. With its robust feature set and adaptive capabilities, it stands out as a superior choice for engineers and system designers looking to optimize their power architecture.