EN
  • EN
  • DE

NCP5383MNR2G

Part No NCP5383MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 13.2 V
Frequency - Switching 100kHz to 400kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 24-QFN (4x4)
Win Source Part Number 060030-NCP5383MNR2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP5383MNR2G CAD Model

Description

The NCP5383MNR2G is a high-performance, multi-phase buck controller designed by ON Semiconductor to meet the rigorous demands of modern computing and high-power applications. This advanced power management integrated circuit (IC) is well-suited for use in desktops, servers, and high-performance gaming consoles, where efficient voltage regulation is critical for system stability and performance.

Key Features

  • Multi-Phase Operation: The controller supports multi-phase operation, which helps to distribute the power load across multiple phases, reducing stress on individual components and enhancing overall efficiency.
  • High-Efficiency: With its advanced control techniques, the NCP5383MNR2G achieves high efficiency, which is essential for reducing heat generation and improving system reliability.
  • Versatile Voltage Regulation: The device is capable of handling a wide range of output voltages, making it adaptable to various system requirements.
  • Digital Soft-Start: The built-in digital soft-start feature minimizes inrush current during startup, thus preventing potential damage to the IC and connected components.
  • Overcurrent Protection: The NCP5383MNR2G includes overcurrent protection, ensuring the longevity of the processor and power system by preventing excessive current from damaging the circuit.
  • Thermal Management: Thermal shutdown functionality is integrated to protect the device from overheating, further enhancing the safety and durability of the system.

Applications

The NCP5383MNR2G is designed for a variety of high-performance applications that require precise and efficient power management. Its robust feature set makes it ideal for:

  • Desktop and Workstation Motherboards
  • High-Performance Servers
  • Gaming Consoles
  • Graphics Cards
  • High-End Computing Systems

Technical Specifications

As a leading-edge solution from ON Semiconductor, the NCP5383MNR2G offers a combination of performance and reliability. The technical specifications include:

  • Multi-Phase PWM Controller
  • Wide Output Voltage Range
  • Integrated Drivers and Bootstrap Diodes
  • Programmable Frequency Range
  • QFN-40 Package

With its comprehensive feature set and robust design, the NCP5383MNR2G from ON Semiconductor represents a versatile and efficient solution for advanced power management in high-performance computing environments.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0275 $60.4125
35+ $3.3045 $115.6575
55+ $3.2017 $176.0935
75+ $3.0977 $232.3275
97+ $2.9949 $290.5053
130+ $2.6854 $349.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess