EN
  • EN
  • DE

NCP5392Q

Part No NCP5392Q
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description 2/3/4-Phase Controller for CPU Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 733039-NCP5392Q
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5392Q CAD Model

Description

The ON Semiconductor NCP5392Q is a high-efficiency, multi-phase buck controller designed to meet the rigorous power supply requirements of high-performance CPUs and GPUs. It is a part of ON Semiconductor's extensive portfolio of power management solutions, offering advanced features for precise voltage regulation, enhanced power efficiency, and improved system stability.

Key Features

  • Multi-Phase Operation: Supports 2-, 3-, or 4-phase operation, which enables the distribution of the output current across multiple channels, reducing thermal stress and improving the overall efficiency of the power conversion process.
  • Dynamic Voltage Control: Incorporates a dynamic voltage identification (VID) interface that allows for real-time voltage adjustments, catering to the varying load conditions and power states of modern CPUs and GPUs.
  • High Accuracy: Delivers high accuracy in voltage regulation, ensuring the sensitive components receive a stable and precise voltage supply for optimal performance.
  • Integrated Drivers: Comes with integrated gate drivers that provide robust drive capability and fast transient response, which is critical for maintaining voltage stability under varying load conditions.
  • Energy-Efficient Operation: Features an enhanced power-saving mode that significantly reduces power consumption during light load conditions, contributing to the energy efficiency of the overall system.

Applications

The NCP5392Q is ideal for a wide range of applications that require efficient and reliable power delivery. It is particularly suited for:

  • Desktop and laptop computers
  • High-performance workstations and servers
  • Gaming consoles
  • Graphics and video cards

Technical Specifications

With an operational temperature range from 0°C to 70°C and a compact QFN package, the NCP5392Q is designed for seamless integration into various system architectures. Its robust design ensures long-term reliability and performance under diverse operating conditions.

For detailed technical specifications, reference designs, and application notes, customers are encouraged to visit the official ON Semiconductor website or contact their sales representative.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess