EN
  • EN
  • DE

NCP5425DB

Part No NCP5425DB
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4V ~ 16V
Frequency - Switching 150kHz ~ 750kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number NCP5425
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647684-NCP5425DB
Ultra Librarian 3D Model Ultra Librarian NCP5425DB CAD Model

Description

ON Semiconductor NCP5425DB Dual Channel Buck Converter

The ON Semiconductor NCP5425DB is a versatile and efficient power management solution designed to cater to a wide range of applications. This dual channel buck converter integrates two PWM (Pulse Width Modulation) controllers within a compact package, making it an ideal choice for space-constrained applications that require reliable power conversion.

With its ability to convert a higher input voltage to a lower output voltage with exceptional efficiency, the NCP5425DB ensures that your system operates at optimal power levels, thereby reducing energy consumption and heat generation. This characteristic is particularly beneficial for portable devices where battery life and thermal management are critical considerations.

Key Features:

  • Integrated Dual PWM Controllers: The NCP5425DB includes two independent PWM controllers that allow for precise voltage regulation, providing stable power to sensitive components.
  • High Efficiency: The device is designed to maximize power efficiency, which is essential for extending battery life in portable applications.
  • Adjustable Output Voltage: It offers the flexibility to set the output voltage to the desired level, accommodating various requirements of the powered device.
  • Thermal Protection: Built-in thermal shutdown functionality ensures the device operates within safe temperature ranges, protecting both the converter and the overall system from thermal-related damage.
  • Overcurrent Protection: The NCP5425DB is equipped with overcurrent protection, which safeguards the device and the load from excessive current draw that could lead to system failure.
  • Compact Packaging: The small footprint of the package allows for integration into space-constrained designs without sacrificing performance.

The NCP5425DB is not only powerful but also user-friendly, with minimal external components required for operation. It is suitable for a broad array of applications, including but not limited to, portable devices, networking equipment, and embedded systems. ON Semiconductor's commitment to quality and performance is evident in the NCP5425DB, making it a reliable choice for designers looking to enhance their power management systems.

Whether you're developing a new project or upgrading an existing one, the NCP5425DB dual channel buck converter from ON Semiconductor is a component that promises to deliver efficiency, flexibility, and reliability in a compact package.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $4.0465

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0161 $60.0322
5+ $24.6292 $123.1460
8+ $23.8588 $190.8704
11+ $23.0896 $253.9856
13+ $22.3204 $290.1652
18+ $20.0115 $360.2070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess