EN
  • EN
  • DE

NCP5426N13G

Part No NCP5426N13G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer ON Semiconductor
Win Source Part Number 333061-NCP5426N13G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5426N13G CAD Model

Description

ON Semiconductor NCP5426N13G Product Overview

The NCP5426N13G is a high-performance, dual-channel integrated circuit (IC) designed by ON Semiconductor, a leader in energy-efficient innovations. This IC is particularly engineered to provide a reliable and efficient power management solution for a wide range of applications, including computing, networking, and telecommunications equipment.

Key Features

  • Dual-Channel Operation: The NCP5426N13G features two independent PWM controllers, enabling the simultaneous management of two power rails, which is ideal for systems that require multiple regulated voltages.
  • High Efficiency: With its advanced design, this product offers high efficiency, which helps to reduce power loss and improve system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to cater to various design requirements.
  • Overcurrent Protection: To safeguard the system, the IC includes overcurrent protection, ensuring that the power supply remains stable and secure under abnormal conditions.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents damage from overheating, enhancing the longevity of the product.

Applications

The NCP5426N13G is suitable for a variety of applications, particularly where efficient power management is crucial. Its dual-channel capability makes it an excellent choice for systems that require multiple voltage levels, such as:

  • Desktop and Notebook Computers
  • Networking and Telecommunication Systems
  • Graphics Cards
  • Memory Modules
  • Embedded Systems

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the NCP5426N13G is no exception. It is designed to meet stringent industry requirements, ensuring stable performance over a wide temperature range and a long operational lifespan.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the NCP5426N13G is manufactured with eco-friendly materials and processes, complying with international environmental regulations.

Whether you are developing power supplies for advanced computing systems or seeking a robust power management solution for industrial applications, the NCP5426N13G from ON Semiconductor offers the performance, flexibility, and reliability needed to meet your design challenges.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess