EN
  • EN
  • DE

NCP551SN27T1G

Part No NCP551SN27T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.7V 0.15A 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 2.7V
Dropout Voltage-Max 0.15V @ 10mA
Output Current 150mA
Operating Supply Current 1μA to 8μA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.7V
Voltage - Dropout (Typical) 0.04V @ 10mA
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 060046-NCP551SN27T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP551SN27T1G CAD Model

Description

ON Semiconductor NCP551SN27T1G Voltage Regulator

The ON Semiconductor NCP551SN27T1G is a high-performance, low-dropout voltage regulator designed to deliver a stable and reliable power supply in a wide range of applications. This compact and efficient component is ideal for portable devices where energy efficiency and space constraints are critical considerations.

Key Features

  • Output Voltage: The NCP551SN27T1G provides a fixed output voltage of 2.7V, which is suitable for powering low-voltage logic and analog circuits.
  • High Accuracy: This regulator offers high accuracy with a tight output voltage tolerance, ensuring precise power delivery to sensitive electronic components.
  • Low Dropout: With a low dropout voltage, the NCP551SN27T1G can maintain a stable output even when the input voltage is close to the output voltage, making it highly efficient in battery-operated devices.
  • Current Capability: It is capable of supplying up to 150 mA of output current, which is sufficient for a variety of low-power applications.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the voltage regulator and the attached circuitry from damage due to excessive heat.
  • Power Saving: An enable pin allows the regulator to be switched on or off, providing an additional power-saving feature for battery-powered applications.

Applications

The NCP551SN27T1G is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Reference voltage source
  • Consumer electronics
  • Handheld instruments

Package and Quality

Encased in a space-saving 5-pin TSOP-5 package, the NCP551SN27T1G is designed for surface-mount technology (SMT), which allows for a more compact PCB design. ON Semiconductor's commitment to quality ensures that this voltage regulator meets stringent industry standards for performance and reliability.

In summary, the NCP551SN27T1G from ON Semiconductor is a reliable and efficient solution for applications requiring a stable 2.7V power supply. With its low dropout, high accuracy, and thermal protection features, it provides an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess