EN
  • EN
  • DE

NCP582DSQ28T1G

Part No NCP582DSQ28T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.15A SC82AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.35V @ 150mA
Output Current 150mA
Operating Supply Current 95μA
PSRR 70dB to 60dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.22V @ 150mA
Mounting SMD (SMT)
Case / Package SC-82AB
Win Source Part Number 003805-NCP582DSQ28T1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP582DSQ28T1G CAD Model

Description

Product Overview: NCP582DSQ28T1G from ON Semiconductor

The NCP582DSQ28T1G is a high-performance, low-dropout voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact, surface-mount device is a perfect solution for a wide range of applications requiring a stable and reliable power supply. With its small form factor and high efficiency, the NCP582DSQ28T1G is particularly well-suited for portable and battery-operated devices.

Key Features

  • Output Voltage: The NCP582DSQ28T1G provides a fixed output voltage of 2.8V, which is ideal for powering sensitive electronic components that require a precise voltage level.
  • High Accuracy: This LDO regulator offers excellent load and line regulation, ensuring a consistent output voltage even with variations in input voltage or load current.
  • Low Dropout Voltage: The device features a low dropout voltage, which allows for a smaller difference between the input and output voltage, leading to improved efficiency and battery life in portable applications.
  • Current Capacity: It can deliver up to 150 mA of continuous output current, sufficient for a range of low-power devices and circuits.
  • Thermal Protection: The NCP582DSQ28T1G is equipped with thermal shutdown protection to prevent damage from overheating, enhancing the product's reliability and longevity.
  • Package: It comes in a compact SC-82AB package, making it easy to incorporate into space-constrained designs.

Applications

The versatile NCP582DSQ28T1G voltage regulator is used in various applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Wireless Modules and IoT Devices
  • Personal Health Monitors
  • Handheld Instruments
  • Power Management Circuits

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NCP582DSQ28T1G is designed to meet the requirements of RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from lead and other harmful substances. This commitment to sustainability makes it an ideal choice for manufacturers looking to create eco-friendly products.

In summary, the NCP582DSQ28T1G from ON Semiconductor is a reliable, efficient, and precise voltage regulator that meets the needs of a broad spectrum of electronics. Its small package, low power consumption, and thermal protection make it an excellent choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess