EN
  • EN
  • DE

NCP5901B

Part No NCP5901B
Manufacturer ON Semiconductor
Description VR12 Compatible Synchronous Buck MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230424-NCP5901B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5901B CAD Model

Description

ON Semiconductor NCP5901B - High-Efficiency Power Stage

The NCP5901B from ON Semiconductor is a high-performance, power stage module designed to deliver exceptional efficiency and power density for a wide range of applications. This advanced component is a perfect solution for systems requiring high current, high efficiency, and compact design such as servers, workstations, and high-end graphics cards.

Key Features:

  • Integrated Driver and MOSFETs: The NCP5901B integrates a driver IC along with high and low side MOSFETs in a single package, optimizing switching performance and reducing board space.
  • High Efficiency: This power stage is designed to operate at high efficiency across a wide load range, making it ideal for energy-sensitive applications.
  • High Current Capability: It is capable of handling high current operations, ensuring reliable performance even under demanding conditions.
  • Optimized Power Density: With its compact design, the NCP5901B offers an optimized power density that is crucial for space-constrained applications.
  • Thermal Management: Excellent thermal performance is achieved thanks to an exposed pad package that enhances heat dissipation.
  • Protection Features: The device includes various protection features such as over-current, over-temperature, and under-voltage lockout, ensuring the safety and longevity of the application.

Applications:

The NCP5901B is versatile and can be used in various applications that require high power efficiency and density. Its typical applications include, but are not limited to:

  • Desktop and server motherboards
  • Graphics cards
  • DC-DC converters
  • Point of Load (POL) modules
  • Telecommunications equipment

As a product of ON Semiconductor, a renowned leader in power management and precision analog solutions, the NCP5901B is a testament to the company's commitment to providing innovative, energy-efficient products that help reduce global energy use.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess