EN
  • EN
  • DE

NCP600MN130R2G

Part No NCP600MN130R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.3V 0.15A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.3V
Output Current 150mA
Operating Supply Current 150μA
PSRR 62dB to 38dB (120Hz to 10kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-DFN (2x2.2)
Win Source Part Number 1082317-NCP600MN130R2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP600MN130R2G CAD Model

Description

ON Semiconductor NCP600MN130R2G Overview

The NCP600MN130R2G is a high-performance, low-dropout voltage regulator from ON Semiconductor, designed to deliver a stable and reliable power supply for a wide array of electronic applications. This component is part of ON Semiconductor's extensive range of power management solutions, known for their efficiency and robustness.

With an output voltage of 1.3V, the NCP600MN130R2G is capable of sourcing up to 300mA of output current. The device operates over a wide input voltage range, making it versatile for various systems. It is optimized for low-power operations, boasting an ultra-low quiescent current that significantly extends battery life in portable devices.

The NCP600MN130R2G features a built-in thermal shutdown and current limit protection, safeguarding the device and the load from adverse conditions. Additionally, the regulator offers excellent load and line transient response, ensuring a stable output even under dynamic load variations.

Key Features

  • Output Voltage: 1.3V precision output
  • Output Current: Capable of delivering up to 300mA
  • Low Dropout: Maintains regulation with minimal input-to-output voltage difference
  • Low Quiescent Current: Ideal for battery-powered applications
  • Protection Features: Thermal shutdown and current limit for enhanced safety
  • Stable Operation: Excellent load and line transient response
  • Package: Available in a space-saving 6-pin XDFN package

Applications

The NCP600MN130R2G is suitable for a broad range of applications, especially where power efficiency and space constraints are critical. It is commonly used in:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Smart sensors and IoT devices
  • Consumer electronics

ON Semiconductor's commitment to quality ensures that the NCP600MN130R2G is a reliable choice for designers looking to optimize their power management solutions. Its combination of features makes it an excellent choice for maintaining stable operation in a variety of electronic products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess