EN
  • EN
  • DE

NCP6132MNR2G

Part No NCP6132MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR MULTIPHASE IMVP7 60-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel IMVP-7, VR12
Number of Outputs 2
Mounting SMD (SMT)
Case / Package 60-QFN (7x7)
Win Source Part Number 060077-NCP6132MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP6132MNR2G CAD Model

Description

ON Semiconductor NCP6132MNR2G Product Overview

The NCP6132MNR2G is a high-performance, dual-output, synchronous buck controller designed and manufactured by ON Semiconductor. This advanced power management IC is tailored for computing applications, specifically targeting high-density power solutions for CPUs, GPUs, and DDR memory in desktops, notebooks, and servers.

Key Features

  • High Efficiency: The NCP6132MNR2G is engineered to provide high efficiency across a wide load range, ensuring optimal power delivery and thermal performance.
  • Dual-Channel Operation: It features two independent PWM controllers, allowing for precise voltage regulation on multiple rails simultaneously.
  • Programmable Switching Frequency: The device supports a programmable switching frequency from 300 kHz to 1 MHz per phase, enabling designers to optimize performance for their specific application.
  • Advanced Control Loop: The controller employs an advanced control loop with voltage mode control, providing fast transient response and excellent loop stability.
  • Adaptive Voltage Positioning (AVP): AVP adjusts the output voltage as a function of the load current, which helps in reducing power dissipation and improving system efficiency.
  • Power Saving Modes: It incorporates power-saving features such as diode emulation and phase shedding, which are crucial for light load efficiency and battery life extension in portable applications.
  • Protection Features: The NCP6132MNR2G is equipped with a comprehensive set of protection features, including over-voltage, under-voltage, over-current, and over-temperature protections, ensuring the safety and reliability of the system.

Applications

Designed to meet the rigorous demands of modern computing systems, the NCP6132MNR2G is ideal for a range of applications:

  • Desktop and Notebook CPUs
  • Graphics Processing Units (GPUs)
  • DDR Memory Power Supplies
  • High-Density Power Solutions in Servers

Package and Availability

The NCP6132MNR2G comes in a compact QFN-52 package, which allows for a smaller footprint on the PCB while providing excellent thermal performance. This product is available through ON Semiconductor's extensive distribution network, ensuring global availability and support for designers and manufacturers.

In summary, the NCP6132MNR2G from ON Semiconductor is a robust, feature-rich dual-output synchronous buck controller that offers high efficiency, precise control, and extensive protection mechanisms, making it a top choice for powering the next generation of computing hardware.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8113 $63.3955
80+ $1.4863 $118.9040
125+ $1.4398 $179.9750
170+ $1.3934 $236.8780
215+ $1.3469 $289.5835
290+ $1.2076 $350.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess