EN
  • EN
  • DE

NCP6343FCT1G

Part No NCP6343FCT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 3A SYNC 15CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 1.4V
Output Current 3A
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Mounting SMD (SMT)
Case / Package 15-WLCSP (1.34x1.99)
Win Source Part Number 209106-NCP6343FCT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP6343FCT1G CAD Model

Description

ON Semiconductor NCP6343FCT1G Product Overview

The ON Semiconductor NCP6343FCT1G is a highly efficient, fast response, fully integrated synchronous buck converter optimized for portable applications. Designed to meet the rigorous power demands of modern portable electronics, the NCP6343FCT1G provides a compact and energy-efficient power solution for devices such as smartphones, tablets, and other handheld devices.

Key Features

  • High Efficiency: The device features a high efficiency rate, which is crucial for extending battery life in portable applications. It ensures minimal power loss during the conversion process, allowing for longer device operation on a single charge.
  • Adjustable Output Voltage: The NCP6343FCT1G offers an adjustable output voltage range, providing versatility and compatibility with various device requirements. This feature allows designers to use the same component for multiple designs, simplifying inventory management.
  • Fast Transient Response: The buck converter's fast transient response helps maintain a stable output voltage during sudden changes in load, which is essential for the performance and reliability of high-speed processors and other sensitive components.
  • Small Footprint: The compact size of the NCP6343FCT1G makes it an ideal choice for space-constrained applications. Its small footprint allows for more efficient use of the PCB area, which is particularly beneficial in the design of modern, slim-profile devices.
  • Integrated MOSFETs: With integrated high-side and low-side MOSFETs, the NCP6343FCT1G reduces external component count, which can help in reducing overall system cost and simplifying the design process.
  • Protection Features: The device includes various protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring safe and reliable operation under adverse conditions.

Applications

The NCP6343FCT1G is suitable for a wide range of applications, particularly those requiring efficient power conversion with a fast transient response. It is an excellent choice for powering CPUs, GPUs, and other ICs in portable electronics, as well as for use in wireless and DSL modems, where stable and efficient power delivery is critical.

Conclusion

With its combination of high efficiency, fast transient response, and compact design, the ON Semiconductor NCP6343FCT1G stands out as a versatile power solution for a multitude of portable applications. Its integrated features and protection mechanisms provide a reliable and cost-effective choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,997 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess