EN
  • EN
  • DE

NCP662SQ28T1G

Part No NCP662SQ28T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 100MA SC82AB / Low-Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Voltage - Output (Min/Fixed) 2.8V
Maximum Dropout Voltage 0.5V at 100mA
Current - Output 100mA
Current - Quiescent (Iq) 1μA
Current - Supply (Maximum) 6μA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-82A, SOT-343
Supplier Device Package SC-82AB
Part Number Series NCP662
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801443-NCP662SQ28T1G
Ultra Librarian 3D Model Ultra Librarian NCP662SQ28T1G CAD Model

Description

ON Semiconductor NCP662SQ28T1G Low Dropout Voltage Regulator

The NCP662SQ28T1G is a high-performance, low dropout (LDO) voltage regulator designed to deliver a fixed output of 2.8V. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this LDO regulator offers an optimal solution for portable and space-constrained applications requiring efficient power management.

This LDO is capable of supplying up to 150 mA of output current, while maintaining a low quiescent current of just 25 µA, making it an excellent choice for battery-powered devices. Its low dropout voltage ensures that the regulator maintains a stable output even when the input voltage is close to the output voltage, enhancing the overall efficiency of the system.

The NCP662SQ28T1G comes in a compact SC-70-5 package, which is highly valued in applications where space is at a premium. Its small footprint does not compromise its performance, as the device includes several protective features to ensure reliable operation. These features include thermal shutdown, which prevents the device from overheating, and current limit, which protects the regulator and the load from excessive current draw.

With a wide operating temperature range of -40°C to +85°C, the NCP662SQ28T1G is suited for a variety of environments and applications, including but not limited to portable electronics, wireless communication devices, and power supply backup systems. Its robust design ensures that it can handle the rigors of everyday use, while providing a consistent and reliable power source.

Key features of the NCP662SQ28T1G include:

  • Fixed output voltage of 2.8V with high accuracy
  • Low dropout voltage for improved efficiency
  • 150 mA output current capability
  • Low quiescent current of 25 µA ideal for battery-powered applications
  • Thermal shutdown and current limit for device protection
  • Compact SC-70-5 package for space-saving applications
  • Wide operating temperature range for versatile use

In summary, the NCP662SQ28T1G LDO voltage regulator from ON Semiconductor is a reliable and efficient solution for applications requiring stable voltage with minimal power loss. Its compact size, combined with its robust protective features, makes it an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess