EN
  • EN
  • DE

NCP692MN33T2G

Part No NCP692MN33T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 1A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 1A 6-DFN (3x3)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-VDFN Exposed Pad
Case / Package 6-DFN (3x3)
Family Name NCP692
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP692MN33T2GOSDKR, NCP692MN33T2G-ND, NCP692MN33T2GOSCT, NCP692MN33T2GOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928913-NCP692MN33T2G
Ultra Librarian 3D Model Ultra Librarian NCP692MN33T2G CAD Model

Description

ON Semiconductor NCP692MN33T2G Voltage Regulator

The ON Semiconductor NCP692MN33T2G is a high-performance, fixed output voltage regulator designed for a wide range of applications. This efficient linear voltage regulator provides a stable 3.3V output with an input voltage range from 2.7V to 6.0V, making it suitable for battery-powered devices and low-voltage systems. With its low dropout voltage and low quiescent current, the NCP692MN33T2G is an excellent choice for portable electronics where extended battery life is crucial.

Featuring a high accuracy output voltage with a tight tolerance of ±1%, the NCP692MN33T2G ensures reliable operation of sensitive electronic components. The device also offers thermal shutdown and current limit protection, safeguarding your circuitry from damage due to overheating or excessive current draw. These protective features contribute to the long-term stability and reliability of the end application.

The NCP692MN33T2G comes in a compact, surface-mount TSOP-5 package, making it ideal for space-constrained applications. Its small footprint allows for efficient use of PCB real estate, which is particularly beneficial in portable devices where size and weight are critical considerations.

Key specifications of the NCP692MN33T2G include:

  • Output Voltage: 3.3V
  • Output Current: Up to 1A
  • Input Voltage Range: 2.7V to 6.0V
  • Dropout Voltage: Typically 230mV at 1A load
  • Quiescent Current: Typically 90µA
  • Accuracy: ±1%
  • Overcurrent Protection
  • Thermal Shutdown
  • Package: TSOP-5

The NCP692MN33T2G is a versatile solution for a variety of electronic devices, including but not limited to, mobile phones, personal digital assistants (PDAs), wireless networking equipment, and portable media players. Its robust feature set ensures that your device operates smoothly by providing a consistent power supply, thus enhancing the overall user experience.

Whether you're designing a new product or optimizing an existing one, the ON Semiconductor NCP692MN33T2G stands out as a reliable and efficient voltage regulator that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3216 $51.0752
53+ $1.9049 $100.9597
82+ $1.8454 $151.3228
112+ $1.7859 $200.0208
145+ $1.7264 $250.3280
194+ $1.5478 $300.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess