EN
  • EN
  • DE

NCP693DMN12TCG

Part No NCP693DMN12TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 1A 6UDFN / LDO Regulator Pos 1.2V 1A 6-Pin UDFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 1.2V
Voltage Dropout (Maximum) 1.38V @ 1A
Output Current 1A
Operating Supply Current 90μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-UFDFN Exposed Pad
Manufacturer Package 6-UDFN (1.8x2)
Win Source Part Number 790615-NCP693DMN12TCG
Popularity Medium
Supply and Demand Status Limited
Family Name NCP693
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCP693DMN12TCG CAD Model

Description

ON Semiconductor NCP693DMN12TCG Low Dropout Voltage Regulator

The NCP693DMN12TCG is a precision, low dropout voltage regulator from ON Semiconductor, designed to deliver a high level of performance for a wide array of applications. This component is ideal for systems where a stable and reliable voltage supply is crucial, such as in portable devices, microprocessor and microcontroller power supplies, and post-regulation for switching supplies.

With an input voltage range from 2.5V to 6.0V, the NCP693DMN12TCG provides a fixed output voltage of 1.2V, which can supply up to 300mA of output current. This makes it a suitable choice for low-power operations and for powering sensitive electronic circuits that require a consistent voltage to operate correctly.

One of the key features of this voltage regulator is its low dropout voltage, which enhances its efficiency by allowing it to operate closer to the input voltage. This characteristic is particularly beneficial in battery-operated devices, where maximizing the usage of the battery's charge is essential. Additionally, the NCP693DMN12TCG boasts a low quiescent current, further contributing to the overall power efficiency of the system it's integrated into.

The NCP693DMN12TCG also includes several protective features to ensure the safety and longevity of the electronic systems it serves. It comes with built-in thermal shutdown and current limit functions, which protect the device and the load from damage due to overheating and overcurrent conditions. Furthermore, the regulator's stable operation is guaranteed by its excellent transient response, which helps to maintain a steady output voltage even during rapid changes in load.

This voltage regulator is housed in a compact DFN6 package, which saves valuable board space while still providing robust power management capabilities. The small footprint of the NCP693DMN12TCG, combined with its impressive specifications, makes it a versatile and reliable choice for designers looking to enhance the power stability of their electronic projects.

Overall, the NCP693DMN12TCG from ON Semiconductor is a high-quality, efficient, and reliable solution for applications demanding a stable low dropout voltage supply.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess