EN
  • EN
  • DE

NCP694DSANADJT1G

Part No NCP694DSANADJT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 6HSON
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-HSON (2.9x3)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-VQFN Exposed Pad
Case / Package 6-HSON (2.9x3)
Family Name NCP694
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP694DSANADJT1G-ND, NCP694DSANADJT1GOSCT, NCP694DSANADJT1GOSDKR, NCP694DSANADJT1GOSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887024-NCP694DSANADJT1G
Ultra Librarian 3D Model Ultra Librarian NCP694DSANADJT1G CAD Model

Description

ON Semiconductor NCP694DSANADJT1G: A High-Performance Voltage Regulator

The ON Semiconductor NCP694DSANADJT1G is a state-of-the-art, adjustable output voltage regulator that offers a perfect blend of efficiency and precision for a wide range of applications. Designed to meet the rigorous demands of modern electronic devices, this voltage regulator provides a reliable power supply solution with a host of features that ensure optimal performance and stability.

Key Features

  • Adjustable Output Voltage: The NCP694DSANADJT1G allows users to set the output voltage to their desired level, providing the flexibility needed to cater to various circuit requirements.
  • Low Dropout Voltage: This regulator operates with a low dropout voltage, ensuring efficient power conversion and minimizing power loss, which is crucial for battery-powered applications.
  • High Output Accuracy: With its precise voltage regulation, the device maintains a consistent output, critical for powering sensitive electronic components.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Current Limiting: The current limiting function safeguards the regulator and the load from excessive current draw, which can occur during fault conditions.
  • Wide Operating Temperature Range: The device is designed to function effectively across a broad temperature spectrum, making it suitable for industrial and automotive applications.

Applications

The versatility of the NCP694DSANADJT1G makes it an ideal choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Wireless communication systems
  • Power management for consumer electronics

Product Specifications

The NCP694DSANADJT1G is offered in a compact package and features a broad input voltage range, making it suitable for a diverse set of power supply configurations. The device's high power supply rejection ratio (PSRR) ensures that the output remains stable despite variations in the input voltage, which is particularly beneficial in environments with fluctuating power sources.

In conclusion, the ON Semiconductor NCP694DSANADJT1G voltage regulator is an exceptional component that combines efficiency, precision, and flexibility. Its robust design and comprehensive protection features make it a reliable choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess