EN
  • EN
  • DE

NCP715SQ50T2G

Part No NCP715SQ50T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 50 mA Ultra-Low Iq, Wide Input Voltage, Low Dropout Linear Voltage Regulator | IC REG LINEAR 5V 50MA SC88A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 24V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.35V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 4.2μA
Maximum Supply Current 5.8μA
PSRR 56dB (100kHz)
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 711508-NCP715SQ50T2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP715SQ50T2G CAD Model

Description

ON Semiconductor NCP715SQ50T2G Voltage Regulator

The NCP715SQ50T2G from ON Semiconductor is a robust and efficient linear voltage regulator designed to deliver a fixed output of 5.0 volts. This compact component is an ideal power management solution for a wide array of applications ranging from consumer electronics to automotive systems. Its high accuracy and low dropout voltage make it particularly suited for battery-powered devices where extended battery life is crucial.

Key Features

  • Output Voltage: 5.0V fixed output provides a stable voltage for consistent performance.
  • High Accuracy: Ensures precise voltage regulation, which is vital for sensitive electronic components.
  • Low Dropout: The low dropout voltage allows the regulator to function effectively even when the supply voltage is very close to the output voltage, reducing power loss and improving efficiency.
  • Current Capacity: Capable of supplying up to 50 mA of output current, making it suitable for a variety of low-power applications.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, ensuring long-term reliability.
  • Package: Comes in a space-saving, 4-bump, 0.88 x 0.88 mm WLCSP (Wafer Level Chip Scale Package), perfect for compact circuit designs.

Applications

The NCP715SQ50T2G is versatile enough to be used in several types of electronic devices, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless communication systems
  • Power supplies for cameras, sensors, and RF circuits
  • Microcontroller power supplies

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP715SQ50T2G is no exception. It is designed to meet the rigorous standards required for industrial and automotive applications, ensuring both reliability and performance. With its low quiescent current, it also contributes to the energy efficiency of the end product, which is increasingly important in today's eco-conscious market.

In summary, the NCP715SQ50T2G from ON Semiconductor is a high-performance, reliable voltage regulator that offers a combination of accuracy, low power consumption, and thermal protection, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1369 $50.6530
895+ $0.1123 $100.5085
1,380+ $0.1088 $150.1440
1,900+ $0.1053 $200.0700
2,460+ $0.1018 $250.4280
3,290+ $0.0913 $300.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,100 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess