EN
  • EN
  • DE

NCP716MT50TBG

Part No NCP716MT50TBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 80MA 6WDFN / 80 mA Ultra-Low Iq, Wide Input Voltage Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 24V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 0.5V at 80mA
Current - Output 80mA
Current - Quiescent (Iq) 4.2μA
Current - Supply (Maximum) 5.8μA
PSRR 54dB (100kHz)
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WDFN (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801446-NCP716MT50TBG
Ultra Librarian 3D Model Ultra Librarian NCP716MT50TBG CAD Model

Description

ON Semiconductor NCP716MT50TBG LDO Voltage Regulator

The NCP716MT50TBG is a high-performance, low-dropout (LDO) voltage regulator from ON Semiconductor, offering a stable and reliable power supply solution for a wide range of applications. Designed with precision in mind, this LDO regulator is capable of delivering up to 150 mA of continuous output current while maintaining a low dropout voltage, ensuring efficient operation even in tight voltage environments.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 5.0V, ideal for powering 5V-based circuits and systems, ensuring compatibility with a variety of standard digital and analog devices.
  • High Accuracy: The NCP716MT50TBG boasts an impressive output voltage accuracy of ±1%, which is critical for applications requiring precise voltage levels to function correctly.
  • Low Dropout Voltage: Its low dropout performance ensures efficient power conversion, which is vital for battery-powered devices where maximizing battery life is paramount.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit features provide protection against overcurrent and overheating, safeguarding your electronic components from potential damage.
  • Small Package Size: Housed in a compact 5-pin TSOP-5 package, the NCP716MT50TBG is suitable for space-constrained applications, allowing for a minimal footprint on PCB designs.

Applications

The versatility of the NCP716MT50TBG makes it an excellent choice for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Wireless communication systems
  • Consumer electronics
  • Healthcare and medical equipment

ON Semiconductor's commitment to quality ensures that the NCP716MT50TBG LDO voltage regulator meets the stringent requirements of modern electronic devices, providing a stable and reliable power management solution. Whether you're designing a complex medical device or a simple consumer gadget, this LDO regulator offers the performance and reliability needed to power your innovation.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2970 $57.9150
475+ $0.2437 $115.7575
735+ $0.2361 $173.5335
1,015+ $0.2285 $231.9275
1,310+ $0.2208 $289.2480
1,755+ $0.1980 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess