EN
  • EN
  • DE

NCP718AMT330TBG

Part No NCP718AMT330TBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 300MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 24V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.44V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 8 µA
Current - Supply (Max) 300 µA
PSRR 60dB (1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WDFN Exposed Pad
Supplier Device Package 6-WDFN (2x2)
Base Product Number NCP718
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP718AMT330TBGOSCT,NCP718AMT330TBG-ND,NCP718AMT330TBGOSTR,NCP718AMT330TBGOSDKR
Standard Package 3,000
Win Source Part Number 1320215-NCP718AMT330TBG
Ultra Librarian 3D Model Ultra Librarian NCP718AMT330TBG CAD Model

Description

ON Semiconductor NCP718AMT330TBG LDO Voltage Regulator

Introducing the NCP718AMT330TBG, a high-performance Low Dropout (LDO) voltage regulator from ON Semiconductor, designed to deliver a fixed output voltage of 3.3V with an output current of up to 150 mA. This efficient and reliable LDO regulator is an ideal choice for a wide range of applications, including portable devices, wireless communication, and power-sensitive applications.

The NCP718AMT330TBG stands out with its ultra-low quiescent current of just 4 µA, making it an excellent choice for battery-powered applications where power conservation is crucial. Its low dropout voltage ensures maximum efficiency, allowing the regulator to maintain output voltage regulation with minimal input-to-output voltage differential, even at full load.

Engineered for stability and performance, this LDO voltage regulator does not require an external capacitor for stability, which can help reduce the overall bill of materials and save on board space. However, it remains fully stable with ceramic output capacitors, offering design flexibility for different application requirements.

The device features built-in thermal shutdown and current limit protections, safeguarding your application from over-current and over-temperature conditions. The NCP718AMT330TBG is housed in a compact, space-saving 5-pin TSOP-5 package, making it suitable for space-constrained applications.

Key Features of the NCP718AMT330TBG:

  • Fixed Output Voltage: 3.3V
  • Output Current: Up to 150 mA
  • Ultra-Low Quiescent Current: 4 µA
  • Low Dropout Voltage
  • No External Capacitor Required for Stability
  • Stable with Ceramic Output Capacitors
  • Thermal Shutdown and Current Limit Protections
  • Compact 5-pin TSOP-5 Package

Whether you are designing consumer electronics, IoT devices, or any other application that demands a high-efficiency power management solution, the NCP718AMT330TBG by ON Semiconductor is an excellent choice that combines performance, reliability, and compactness to meet your stringent power requirements.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7411 $51.8770
165+ $0.6081 $100.3365
255+ $0.5891 $150.2205
355+ $0.5701 $202.3855
455+ $0.5511 $250.7505
610+ $0.4941 $301.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess