EN
  • EN
  • DE

NCP718BSN180T1G

Part No NCP718BSN180T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.8V 300MA TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 300mA TSOT-23-5
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name NCP718
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP718BSN180T1GOSTR, NCP718BSN180T1GOSDKR, NCP718BSN180T1G-ND, NCP718BSN180T1GOSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928931-NCP718BSN180T1G
Ultra Librarian 3D Model Ultra Librarian NCP718BSN180T1G CAD Model

Description

ON Semiconductor NCP718BSN180T1G LDO Voltage Regulator

The NCP718BSN180T1G from ON Semiconductor is a high-performance, fixed output low-dropout (LDO) voltage regulator, designed to deliver a steady 1.8V output voltage with an input voltage range of 2.5V to 5.5V. This device is an excellent choice for a wide array of applications that require a stable and efficient power supply, particularly in compact and sensitive electronic systems.

With an output current capability of up to 150mA, the NCP718BSN180T1G is capable of powering low-power devices such as microcontrollers, sensors, and RF circuits. The LDO's high accuracy output voltage is maintained within ±2%, ensuring reliable operation even under varying load conditions. Additionally, the regulator features a low quiescent current of typically 4μA, making it suitable for battery-powered applications where power efficiency is crucial.

The NCP718BSN180T1G comes in a space-saving, 5-pin TSOP-5 package, which is ideal for applications with limited board space. Its compact footprint does not compromise its performance, as it includes built-in thermal shutdown and current limit features to protect the device and the load from adverse conditions.

One of the key advantages of this LDO is its fast transient response, which allows it to maintain output voltage stability in the face of rapid changes in load. This characteristic is particularly important in digital circuits where switching can cause significant variations in current demand. Furthermore, the NCP718BSN180T1G boasts a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is minimal.

For design flexibility, the NCP718BSN180T1G is also available in an adjustable output version, which allows the output voltage to be set by external resistors. However, this specific model with a fixed 1.8V output provides ease of use by eliminating the need for additional external components.

In summary, the NCP718BSN180T1G from ON Semiconductor is a robust and reliable LDO voltage regulator, offering a fixed 1.8V output with high accuracy, low quiescent current, and excellent transient response, all within a compact package suitable for a wide range of applications.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5407 $51.3665
230+ $0.4437 $102.0510
350+ $0.4298 $150.4300
485+ $0.4159 $201.7115
625+ $0.4021 $251.3125
835+ $0.3605 $301.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess