EN
  • EN
  • DE

NCP81018AMNR2G

Part No NCP81018AMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC CONTROLLER 3+2 SMD / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number NCP81018
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 498566-NCP81018AMNR2G
Ultra Librarian 3D Model Ultra Librarian NCP81018AMNR2G CAD Model

Description

ON Semiconductor NCP81018AMNR2G Voltage Regulator

The NCP81018AMNR2G from ON Semiconductor is a high-performance, multi-phase voltage regulator designed to deliver exceptional power management for advanced computing systems. Tailored for the needs of modern CPUs, GPUs, and DDR memory, this voltage regulator integrates cutting-edge technology to ensure efficient power conversion, thermal management, and system stability.

Key Features

  • Multi-Phase Operation: The device operates in a multi-phase configuration, which helps in reducing the total output voltage ripple, improving transient response, and spreading out thermal load.
  • High-Efficiency: With its advanced design, the NCP81018AMNR2G ensures high efficiency, which translates into lower energy consumption and reduced heat generation, extending the lifespan of the system components.
  • Programmable Switching Frequency: Users can program the switching frequency to optimize the performance as per the application requirements, balancing between efficiency and component size.
  • Integrated Drivers: The voltage regulator comes with integrated MOSFET drivers, which minimize the need for external components, thus saving board space and simplifying the design process.
  • Smart Power Stage Interface: It supports a smart power stage interface, enabling direct communication with power stages for accurate current and temperature monitoring.
  • Robust Protection Features: The NCP81018AMNR2G is equipped with a suite of protection features, including over-voltage, under-voltage, over-current, and over-temperature protection, ensuring the longevity and reliability of the power system.

Applications

The NCP81018AMNR2G is ideal for a wide range of applications that require stable and efficient power delivery. These include:

  • High-performance desktops and workstations
  • Gaming consoles and VR systems
  • Enterprise servers and networking equipment
  • Embedded systems and industrial PCs

ON Semiconductor's NCP81018AMNR2G stands out as a versatile and robust solution for demanding power management tasks. Its integration of advanced features in a compact package makes it a go-to choice for engineers looking to design systems with stringent power requirements.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess