EN
  • EN
  • DE
  • IT

NCP81022

Part No NCP81022
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 740414-NCP81022
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP81022 CAD Model

Description

The ON Semiconductor NCP81022 is a cutting-edge, multiphase controller designed to deliver precision power management and regulation for high-performance computing applications. This advanced controller is specifically tailored for systems that require efficient power distribution and management, such as desktops, laptops, servers, and gaming consoles.

Key Features

  • Advanced Control: The NCP81022 utilizes a multiphase buck solution, ensuring efficient power conversion and enhanced system performance. Its sophisticated control algorithms allow for precise voltage regulation, critical in maintaining system stability under varying load conditions.
  • Flexibility: With support for 1 to 8 phases, the controller provides a flexible power solution that can be tailored to meet the specific needs of the application. This adaptability helps in optimizing system power efficiency and performance.
  • Integrated Drivers: The inclusion of integrated gate drivers simplifies the design and reduces external component count, leading to a more compact and cost-effective power management solution.
  • High Efficiency: The NCP81022 is designed to operate with high efficiency across a wide range of load conditions, contributing to reduced energy consumption and heat generation within the system.
  • I<sup>2C Interface: An I<sup>2C-compatible interface allows for real-time system monitoring and control, providing enhanced configurability and diagnostics capabilities.

Applications

The NCP81022 is ideal for a variety of high-performance computing environments where efficient power delivery and management are paramount. Its robust feature set makes it suitable for:

  • Desktop and Laptop Computers
  • High-End Servers and Workstations
  • Gaming Consoles
  • Graphics and Video Cards
  • Embedded Systems

Technical Specifications

The NCP81022 boasts a wide input voltage range, supporting the diverse requirements of modern computing hardware. It also features overvoltage, undervoltage, and overcurrent protection, safeguarding the system against potential power-related anomalies.

With its combination of performance, flexibility, and protection features, the ON Semiconductor NCP81022 represents a premier solution for designers looking to enhance the power management capabilities of their high-performance computing applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess