EN
  • EN
  • DE
  • IT

ATXMEGA32A4-MHR

Part No ATXMEGA32A4-MHR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 32KB FLASH 44VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
Manufacturer Microchip Technology
Series AVR® XMEGA® A4
Package Reel - TR
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VFQFN Exposed Pad
Case / Package 44-VQFN (7x7)
Family Name ATXMEGA32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATXMEGA32A4-MHRTR, 1611-ATXMEGA32A4-MHRTR, 1611-ATXMEGA32A4-MHRTRINACTIVE, ATXMEGA32A4-MHR-ND, 1611-ATXMEGA32A4-MHRDKRINACTIVE, 1611-ATXMEGA32A4-MHRCT, ATXMEGA32A4-MHRCT, ATXMEGA32A4MHR, 1611-ATXMEGA32A4-MHRDKR-ND, ATXMEGA32A4-MHRDKR, 1611-ATXMEGA32A4-MHRDKR, 1611-ATXMEGA32A4-MHRTR-ND
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862623-ATXMEGA32A4-MHR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32A4-MHR CAD Model

Description

Microchip Technology ATXMEGA32A4-MHR Overview

The ATXMEGA32A4-MHR from Microchip Technology is a cutting-edge, low-power, high-performance 8/16-bit microcontroller that seamlessly blends the efficiency of an 8-bit microcontroller with the processing power of a 16-bit architecture. This versatile MCU is designed to deliver optimal performance for a wide range of applications, including industrial control systems, consumer electronics, and automotive systems.

Key Features

  • Advanced RISC Architecture: The ATXMEGA32A4-MHR boasts 32KB of in-system self-programmable flash, 4KB EEPROM, and 4KB SRAM, providing ample storage for complex applications without compromising on speed or efficiency.
  • High Precision Analog: Equipped with a 12-bit analog-to-digital converter (ADC) and a 2-channel digital-to-analog converter (DAC), this MCU ensures precise analog signal processing, which is crucial for sensor-based applications.
  • Robust Peripheral Set: It includes a variety of peripherals such as four 16-bit timers/counters, real-time counter, six PWM channels, and USART/UART, SPI, and TWI interfaces, enabling seamless integration with various external components.
  • Power Efficiency: The microcontroller operates within a voltage range of 1.6V to 3.6V and features picoPower technology for ultra-low power consumption, making it ideal for battery-operated devices.
  • Enhanced Security: With features like AES and DES cryptographic accelerators, the ATXMEGA32A4-MHR provides advanced security capabilities to protect data and prevent unauthorized access.
  • Extended Temperature Range: This microcontroller is designed to withstand extreme conditions with an operational temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The ATXMEGA32A4-MHR is a versatile microcontroller that can be used in a variety of applications. Its robust set of features makes it suitable for industrial automation, sensor systems, advanced motor control, energy management, and handheld devices. Its low power consumption also makes it an excellent choice for portable applications where battery life is critical.

Microchip Technology's commitment to providing high-quality, reliable solutions is evident in the ATXMEGA32A4-MHR, making it a go-to choice for developers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,730 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess