The ON Semiconductor NCP81062 represents a cutting-edge power stage module that integrates a driver and two power MOSFETs to provide a high-efficiency, compact solution for synchronous buck applications. This product has been meticulously engineered to cater to the demanding requirements of high-performance computing and telecommunications infrastructure, where power density and efficiency are paramount.
Key Features
- Integrated Driver and MOSFETs: The NCP81062 combines a high-performance driver with two power MOSFETs, streamlining design and reducing component count.
- High-Efficiency Operation: With its advanced design, the NCP81062 achieves exceptional efficiency, making it suitable for systems where energy consumption is critical.
- Compact Footprint: The integration of components into a single module allows for a smaller PCB layout, saving space in densely packed systems.
- Robust Thermal Performance: The module is designed for optimal thermal performance, ensuring reliability and longevity even under high load conditions.
- Advanced Protection Features: It includes under-voltage lockout, over-current protection, and thermal shutdown to safeguard the system from various fault conditions.
Applications
- High-Performance Computing (HPC)
- Telecommunications Equipment
- Networking and Data Center Infrastructure
- Point of Load (POL) Power Supplies
Technical Specifications
Parameter
Value
Input Voltage Range
4.5V to 18V
Output Current
Up to 60A
Switching Frequency
300 kHz to 2 MHz
Package
QFN-40
The NCP81062 from ON Semiconductor is a testament to the company's commitment to providing solutions that meet the needs of modern power management challenges. Its high integration, efficiency, and robust protection features make it an ideal choice for designers looking to optimize their power supply architecture.