EN
  • EN
  • DE
  • IT

NCP81101BMNTXG

Part No NCP81101BMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK CTLR 1PH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Base Product Number NCP81101
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 251263-NCP81101BMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81101BMNTXG CAD Model

Description

ON Semiconductor NCP81101BMNTXG Overview

The NCP81101BMNTXG from ON Semiconductor is a high-performance, multi-phase PWM controller designed to meet the power management needs of modern CPUs, GPUs, and other high-performance applications. It is engineered to provide precise voltage regulation, efficiency, and flexibility, making it an ideal solution for powering the latest generation of computing hardware.

Key Features

  • Multi-Phase Power Conversion: The NCP81101BMNTXG supports multi-phase operation, which allows for efficient power distribution and improved thermal performance across the power delivery network.
  • High Precision Voltage Regulation: It offers a high level of voltage regulation accuracy, which is critical for ensuring the stability and performance of high-speed processors.
  • Adaptive Voltage Positioning (AVP): This feature helps in reducing the output capacitance requirement and improving transient response, leading to a more stable system operation under dynamic loads.
  • Configurable Phase Count: The controller supports a configurable number of phases, providing design flexibility to optimize for efficiency or board space constraints.
  • Efficient Operation: Its high-efficiency operation reduces power loss and heat generation, contributing to the longevity of the system and reduced cooling requirements.
  • Integrated Gate Drivers: The NCP81101BMNTXG includes integrated gate drivers for direct control of MOSFETs, simplifying the design and reducing external component count.
  • I<sup>2C Interface: An I<sup>2C interface allows for system-level communication for monitoring and control, enhancing the capabilities for intelligent power management.

Applications

The NCP81101BMNTXG is particularly suitable for powering high-performance integrated circuits in applications such as:

  • Desktop and Laptop Computers
  • Graphics Cards
  • High-Performance Computing Systems
  • Enterprise Servers and Networking Equipment
  • Embedded Systems and Industrial Applications

ON Semiconductor's commitment to quality and performance is evident in the NCP81101BMNTXG, making it a trusted choice for designers looking to implement robust power solutions in their high-end computing applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3335 $60.0075
110+ $1.0942 $120.3620
165+ $1.0600 $174.9000
230+ $1.0258 $235.9340
295+ $0.9916 $292.5220
390+ $0.8890 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess