EN
  • EN
  • DE

NCP81111MNI3TXG

Part No NCP81111MNI3TXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 1OUT 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Controller, Intel VR12.5, VR12.6 Voltage Regulator IC 1 Output 32-QFN (5x5)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -10°C ~ 100°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name NCP81111
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP81111MNI3TXGOSDKR, NCP81111MNI3TXGOSTR, NCP81111MNI3TXG-ND, NCP81111MNI3TXGOSCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928938-NCP81111MNI3TXG
Ultra Librarian 3D Model Ultra Librarian NCP81111MNI3TXG CAD Model

Description

Introducing the NCP81111MNI3TXG from ON Semiconductor

The NCP81111MNI3TXG is a state-of-the-art voltage regulator IC designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance product is engineered to meet the rigorous power requirements of modern computing and networking applications, offering exceptional efficiency and reliability.

Key Features

  • Dual Output: The NCP81111MNI3TXG is equipped with two voltage rails, providing versatile power delivery options for multi-rail systems.
  • High Efficiency: With an advanced design focused on energy efficiency, this voltage regulator minimizes power loss, thereby reducing heat generation and improving system longevity.
  • Integrated Drivers: The inclusion of integrated drivers simplifies the design and reduces the component count, leading to a more compact and cost-effective solution.
  • Programmable Switching Frequency: Users can tailor the switching frequency according to their specific application needs, optimizing performance and electromagnetic interference (EMI) characteristics.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, protecting the system from potential overheating.
  • Robust Protection Features: The NCP81111MNI3TXG includes overvoltage, undervoltage, and overcurrent protection to ensure stable and safe operation under various conditions.

Applications

The versatility of the NCP81111MNI3TXG makes it an ideal choice for a wide range of applications, including:

  • Desktop and laptop computers
  • Servers and workstations
  • Networking equipment
  • Graphics cards
  • Embedded systems

Quality and Reliability

ON Semiconductor is committed to delivering products that exceed industry standards for quality and reliability. The NCP81111MNI3TXG is no exception, undergoing rigorous testing and quality control measures to ensure it meets the high expectations of customers.

Environmental Considerations

The NCP81111MNI3TXG is designed with environmental responsibility in mind. It complies with RoHS directives, ensuring that hazardous substances are minimized in its manufacture, and it supports energy-efficient operation to reduce the carbon footprint of end-user products.

With its advanced features and robust design, the NCP81111MNI3TXG from ON Semiconductor is the go-to voltage regulator for designers seeking a reliable, efficient, and versatile power management solution.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,448 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess