EN
  • EN
  • DE
  • IT

NCP81172MNTXG

Part No NCP81172MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PSI 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 5.5 V
Frequency - Switching 200kHz to 800kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Serial Interfaces PSI
Control Features Enable, Frequency Control, Phase Control, Power Good
Temperature Range - Operating -40°C to 100°C (TA)
Case / Package 24-QFN (4x4)
Win Source Part Number 025097-NCP81172MNTXG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP81172MNTXG CAD Model

Description

The NCP81172MNTXG is a cutting-edge voltage regulator integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is tailored for precision voltage regulation, offering a robust solution for a wide range of power management applications.

Key Features

  • High Efficiency: Engineered for high switching frequencies, the NCP81172MNTXG operates with excellent efficiency, reducing power loss and improving overall system performance.
  • Integrated Drivers: This regulator comes with built-in drivers that provide strong drive capability, ensuring reliable operation even under demanding conditions.
  • Thermal Protection: To safeguard the device and the system it serves, the NCP81172MNTXG features thermal shutdown protection that activates in the event of overheating.
  • Adjustable Output: The output voltage is adjustable, allowing for flexible use across various applications that require different voltage levels.
  • Compact Size: Housed in a small footprint package, this regulator is ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the NCP81172MNTXG makes it suitable for a broad array of applications, including:

  • Desktop and laptop computers
  • Networking and telecommunication equipment
  • Server and storage systems
  • Gaming consoles
  • High-performance consumer electronics

Technical Specifications

ON Semiconductor's NCP81172MNTXG boasts an impressive set of technical specifications that ensure reliable and efficient power regulation:

  • Voltage Input Range: Optimized for various input voltages to accommodate different system requirements.
  • Output Voltage Accuracy: Delivers precise voltage to critical components, maintaining system stability and performance.
  • Package: Available in a compact, lead-free package that is both environmentally friendly and suitable for high-density circuit designs.

In conclusion, the NCP81172MNTXG from ON Semiconductor represents a high-performance solution for modern electronic devices requiring efficient and reliable voltage regulation. Its comprehensive feature set and flexible application range make it a top choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4859 $58.3080
255+ $0.4546 $115.9230
395+ $0.4389 $173.3655
570+ $0.4076 $232.3320
740+ $0.3919 $290.0060
925+ $0.3763 $348.0775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess