EN
  • EN
  • DE
  • IT

NCP81201

Part No NCP81201
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 733049-NCP81201
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP81201 CAD Model

Description

ON Semiconductor NCP81201 Voltage Regulator

The ON Semiconductor NCP81201 is a state-of-the-art integrated voltage regulator designed to deliver high performance and efficiency in power management applications. This advanced multi-phase controller is engineered to meet the rigorous power supply specifications of high-performance computing systems, including servers, desktops, and notebook PCs. With its exceptional precision and robust feature set, the NCP81201 is an ideal solution for systems that require reliable and efficient voltage regulation.

Key Features and Benefits

  • Multi-Phase Operation: The NCP81201 operates in a multi-phase mode, which helps in reducing the overall thermal footprint by spreading the heat across multiple phases. This enhances the system's thermal performance and extends the life of the components.
  • High Efficiency: With its advanced control architecture, the NCP81201 achieves high efficiency across a wide range of load conditions, thereby reducing power loss and improving system performance.
  • Precision Voltage Regulation: The device provides precise voltage regulation with tight tolerances, ensuring stable operation of the CPU and other critical components that require a regulated power supply.
  • Digital Programmability: The NCP81201 features digital programmability, allowing system designers to fine-tune the voltage regulator parameters to match specific system requirements via an I2C interface.
  • Protection Features: The voltage regulator includes a comprehensive set of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to safeguard the system against various fault conditions.
  • Power Saving Modes: It supports multiple power-saving modes, which help in reducing power consumption during light load conditions or system idle states.

Applications

The NCP81201 is versatile and can be used in a variety of applications that demand high-performance power management solutions. Its robustness and flexibility make it suitable for:

  • High-Performance Desktops
  • Workstation Computers
  • Gaming PCs
  • Server Systems
  • Notebook PCs
  • Embedded Systems

ON Semiconductor's NCP81201 is a powerful tool for designers looking to optimize their power management strategy with a reliable, efficient, and adaptable voltage regulator that can keep pace with the demands of modern high-performance computing environments.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess