EN
  • EN
  • DE
  • IT

NCP81206AMNTXG

Part No NCP81206AMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description THREERAIL CONTROLLER WITH / * Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 832422-NCP81206AMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81206AMNTXG CAD Model

Description

ON Semiconductor NCP81206AMNTXG Power Management IC

The NCP81206AMNTXG is a cutting-edge power management integrated circuit (PMIC) developed by ON Semiconductor, designed to cater to the demanding needs of modern computing and power-sensitive applications. This multi-phase buck controller is engineered to deliver precise voltage regulation, efficiency, and performance, making it an ideal choice for powering CPUs, GPUs, and other ASICs that require stable and reliable power delivery.

Key Features:

  • Multi-Phase Operation: The NCP81206AMNTXG operates in a multi-phase configuration, which helps in spreading the thermal load across multiple phases, thus enhancing thermal performance and allowing for smaller, more efficient components.
  • High-Efficiency: With its advanced control techniques, this PMIC ensures high efficiency across a wide load range, reducing power loss and improving system performance.
  • Precision Voltage Regulation: The device boasts excellent voltage regulation capabilities, ensuring the power supplied to sensitive components is stable and within tight tolerances.
  • Programmable Features: It offers a range of programmable options such as switching frequency, over-current protection levels, and phase configurations, allowing for a tailored power solution that meets the specific needs of the application.
  • I²C Interface: The NCP81206AMNTXG includes an I²C interface for system communication, enabling real-time monitoring and control over the power parameters.
  • Robust Protection: ON Semiconductor has equipped this PMIC with a suite of protection features, including over-voltage, under-voltage, over-current, and over-temperature protections, ensuring the longevity and reliability of the device and the system it powers.

Applications:

The versatility and high performance of the NCP81206AMNTXG make it suitable for a wide range of applications, including:

  • High-performance desktops and laptops
  • Workstations and servers
  • Gaming consoles
  • Graphics and video cards
  • Telecommunication and networking equipment

With its robust feature set, the NCP81206AMNTXG from ON Semiconductor is an excellent choice for designers looking to enhance power efficiency and performance in their next-generation electronic systems.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9428 $51.8540
130+ $0.7736 $100.5680
205+ $0.7495 $153.6475
280+ $0.7253 $203.0840
360+ $0.7011 $252.3960
480+ $0.6286 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess