EN
  • EN
  • DE
  • IT

NCP81210MNTXG

Part No NCP81210MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description SINGLE PHASE VOLTAGE RE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Applications Controller, Intel IMVP8
Mounting SMD
Manufacturer Package 40-QFN
Manufacturer Homepage www.onsemi.com
Win Source Part Number 719744-NCP81210MNTXG
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian NCP81210MNTXG CAD Model

Description

ON Semiconductor NCP81210MNTXG Voltage Regulator

The NCP81210MNTXG is a highly efficient, multi-phase voltage regulator designed by ON Semiconductor, a trusted leader in power management solutions. This advanced component is engineered to meet the rigorous power requirements of high-performance computing systems, including servers, desktops, and graphic cards. With its exceptional precision and power efficiency, the NCP81210MNTXG is an ideal choice for systems that demand reliable and consistent power delivery.

Key Features:

  • Multi-Phase Operation: The NCP81210MNTXG operates in a multi-phase configuration, which helps to distribute the load and reduce thermal hotspots, thereby enhancing system reliability and longevity.
  • High-Efficiency: Designed with energy efficiency in mind, this voltage regulator can significantly reduce power loss, making it suitable for systems where power conservation is paramount.
  • Adaptive Voltage Scaling (AVS): It supports AVS, which allows for dynamic adjustment of the output voltage based on the processor's power needs, further improving the overall efficiency of the system.
  • Programmable Frequency: The switching frequency is programmable, enabling designers to optimize the regulator for specific applications and requirements.
  • Integrated Drivers: It comes with integrated drivers that simplify the design and reduce the number of external components needed, leading to a more compact and cost-effective solution.
  • I<sup>2C Interface: The inclusion of an I<sup>2C interface allows for digital communication and control, providing greater flexibility in monitoring and adjusting performance parameters.

Applications:

  • High-Performance Computing Systems
  • Desktop and Workstation Motherboards
  • Graphic Cards
  • Server Power Supplies

The NCP81210MNTXG is available in a compact package, making it suitable for space-constrained applications without compromising on performance. Its robust design ensures that it can withstand the demanding conditions of high-performance environments. With ON Semiconductor's reputation for quality and reliability, the NCP81210MNTXG voltage regulator is a top choice for designers looking to create efficient, high-performance computing solutions.

You May Also Be Interested in

Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3611 $61.2495
105+ $1.1168 $117.2640
165+ $1.0819 $178.5135
225+ $1.0470 $235.5750
290+ $1.0122 $293.5380
385+ $0.9074 $349.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess