EN
  • EN
  • DE

NCP81218MNTXG

Part No NCP81218MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC SWITCHING CONTROLLER QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Output Type PWM
Number of Outputs 3
Output Phases 2
Synchronous Rectifier No
Clock Sync No
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804517-NCP81218MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81218MNTXG CAD Model

Description

ON Semiconductor NCP81218MNTXG Power Management IC

The NCP81218MNTXG from ON Semiconductor is a versatile and efficient power management integrated circuit (PMIC) designed to meet the rigorous power requirements of modern computing and communication systems. This multi-phase buck controller is ideal for powering high-performance CPUs, GPUs, and other system-on-chip (SoC) devices that demand stable and efficient power delivery.

Constructed with ON Semiconductor's cutting-edge technology, the NCP81218MNTXG offers a range of features that make it an essential component for system designers looking to optimize power efficiency and performance. The device supports a variable phase operation, which allows it to adapt to the load conditions by enabling or disabling phases, thus improving efficiency at both light and heavy loads.

The PMIC operates at a high switching frequency, which helps to reduce the size of the external components, such as inductors and capacitors, leading to a more compact and cost-effective power solution. Additionally, the NCP81218MNTXG utilizes an I2C interface for system communication, providing real-time control and monitoring of the power system's performance.

Key features of the NCP81218MNTXG include:

  • Multi-phase operation for improved power efficiency and thermal performance
  • High switching frequency for smaller external components and reduced solution footprint
  • I2C interface for advanced system control and monitoring
  • High precision voltage regulation to ensure reliable power delivery to sensitive loads
  • Over-voltage, under-voltage, and over-current protection to safeguard the system from power anomalies
  • Thermal warning and shutdown features for enhanced system safety

The device's robust protection features ensure the longevity and reliability of the end application by protecting against electrical and thermal stresses. With its precision voltage regulation and adaptive phase control, the NCP81218MNTXG is a high-performance solution that maintains system stability under varying load conditions.

Whether you are designing a high-speed computing platform, an advanced gaming system, or a power-sensitive mobile application, the NCP81218MNTXG from ON Semiconductor provides a sophisticated power management solution that can meet the stringent demands of your next-generation electronic products.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,103 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess