EN
  • EN
  • DE
  • IT

NCP81239MNTXG

Part No NCP81239MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BCK/BOOST I2C 32QFN / USB Power Delivery 4-Switch Buck Boost Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Output Type PWM Signal
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 1
Output Phases 4
Voltage - Supply (Vcc/Vdd) 4.5V ~ 28V
Frequency - Switching 150kHz ~ 1.2MHz
Clock Sync Yes
Serial Interfaces I2C
Control Features Current Limit, Enable, Frequency Control, On Time Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 100°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813365-NCP81239MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81239MNTXG CAD Model

Description

ON Semiconductor's NCP81239MNTXG: A High-Efficiency Power Management Solution

The NCP81239MNTXG is a cutting-edge, multi-phase buck converter from ON Semiconductor, designed to deliver exceptional power management and efficiency for modern computing environments. This advanced integrated circuit (IC) is specifically tailored to meet the rigorous power requirements of high-performance CPUs, GPUs, and other ASICs that demand stable and efficient power delivery to operate at their best.

At the heart of the NCP81239MNTXG lies ON Semiconductor's proprietary control technology, which enables precise voltage regulation and fast transient response, ensuring that connected devices receive a steady power supply even under fluctuating workloads. The IC supports a wide input voltage range, making it versatile for various applications, from servers and workstations to gaming consoles and high-end PCs.

The NCP81239MNTXG boasts an array of features designed to enhance system performance and reliability. Its multi-phase operation reduces the overall thermal footprint by distributing the power load across multiple channels, which in turn minimizes stress on individual components and extends the life span of the system. Additionally, the IC integrates advanced protection features such as overcurrent, overvoltage, and thermal shutdown to safeguard against potential damage from abnormal operating conditions.

One of the key benefits of the NCP81239MNTXG is its efficiency. By utilizing ON Semiconductor's state-of-the-art power conversion technology, this IC achieves high efficiency across a broad load range, reducing power loss and heat generation. This not only contributes to lower energy consumption but also enables more compact system designs due to reduced cooling requirements.

Engineers will appreciate the flexibility that the NCP81239MNTXG offers, with its programmable switching frequency and adjustable output voltage settings. This allows for fine-tuning to meet specific system needs and optimize performance. The compact, lead-free 56-QFN package ensures a small footprint on the PCB, providing more space for other critical components.

In summary, the NCP81239MNTXG from ON Semiconductor represents a state-of-the-art power management solution that combines efficiency, flexibility, and protection to meet the demands of today's high-performance electronics. Whether it's for a server farm or a gaming rig, this IC is engineered to provide reliable and efficient power delivery.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2274 $55.2330
100+ $1.0071 $100.7100
155+ $0.9757 $151.2335
215+ $0.9442 $203.0030
275+ $0.9127 $250.9925
370+ $0.8183 $302.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess