EN
  • EN
  • DE

NCP81269MNTXG

Part No NCP81269MNTXG
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970096-NCP81269MNTXG
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCP81269MNTXG CAD Model

Description

The ON Semiconductor NCP81269MNTXG is a high-performance, multi-phase PWM controller designed to meet the rigorous standards of power supply solutions in modern computing and communications applications. This advanced IC is engineered to provide precise power regulation, exceptional efficiency, and enhanced system reliability for motherboards, graphics cards, servers, and other sophisticated electronic systems.

Key Features

  • Multi-Phase Operation: The NCP81269MNTXG supports multiple phases for improved thermal performance and reduced output voltage ripple, which is crucial for maintaining system stability under varying load conditions.
  • High-Efficiency Design: With its integrated high-performance drivers and optimized control algorithms, this controller achieves excellent power efficiency, which helps to minimize heat generation and energy consumption.
  • Advanced Power Monitoring: The IC includes precise monitoring features for voltage, current, and temperature, allowing for real-time system feedback and adaptive control to ensure optimal performance.
  • Digital Programmability: It offers a range of programmable features via its I2C/SMBus interface, enabling customization and flexibility for specific application requirements.
  • Robust Protection Features: The NCP81269MNTXG is equipped with comprehensive protection mechanisms, including overvoltage, under-voltage, overcurrent, and over-temperature protections, safeguarding the system against a variety of fault conditions.

Applications

The versatility of the NCP81269MNTXG makes it suitable for a broad range of applications, particularly where efficient power management and precise voltage regulation are essential. It is commonly used in:

  • Desktop and Laptop Motherboards
  • High-Performance Graphics Cards
  • Server and Networking Equipment
  • Embedded Systems and Industrial Applications

Technical Specifications

The NCP81269MNTXG operates over a wide input voltage range and is available in a compact QFN-40 package, making it a space-efficient choice for densely packed PCBs. It also features a high switching frequency, which allows for the use of smaller, lower-cost inductors and capacitors, further reducing the overall solution size and bill of materials.

With its combination of performance, efficiency, and protection, the ON Semiconductor NCP81269MNTXG is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Meled
Lowest to $0.1113

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7714 $51.3706
61+ $1.6572 $101.0892
94+ $1.6000 $150.4000
135+ $1.4857 $200.5695
175+ $1.4286 $250.0050
219+ $1.3715 $300.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,898 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess