EN
  • EN
  • DE
  • IT

NCP81278

Part No NCP81278
Manufacturer ON Semiconductor
Description Compact 2-Phase Synchronous Buck Controller with Integrated Gate Drivers and PWM VID Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 725638-NCP81278
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP81278 CAD Model

Description

The NCP81278 from ON Semiconductor is a cutting-edge power management integrated circuit (PMIC) designed to offer efficient power conversion and distribution within electronic systems. This versatile component is engineered to meet the stringent power requirements of modern electronic devices, making it an ideal solution for a broad range of applications, including computing, networking, and consumer electronics.

At the heart of the NCP81278 is a multi-phase buck converter, which ensures precise voltage regulation and high efficiency across a wide load range. The device supports a variety of output configurations, allowing designers to tailor the power supply to the specific needs of their application. With its adaptive on-time control architecture, the NCP81278 achieves fast transient response, critical for maintaining voltage stability during sudden changes in load.

Key features of the NCP81278 include:

  • Advanced power stage architecture for optimized efficiency and thermal performance
  • Programmable switching frequency for flexible design integration
  • Integrated high-side and low-side MOSFET drivers for reduced component count
  • High-precision voltage regulation for stable power delivery
  • Digital I/O pins for enhanced system control and monitoring
  • Overvoltage, undervoltage, and overcurrent protection mechanisms for improved system reliability
  • Compact QFN package for space-constrained applications

ON Semiconductor's NCP81278 is built with advanced process technology, which contributes to its high performance and reliability. The device's compact footprint and minimal external component requirements make it an excellent choice for designers seeking to reduce board space without compromising on power capabilities.

Whether you're developing a high-performance computing platform, an efficient networking device, or a sophisticated consumer electronic product, the NCP81278 from ON Semiconductor provides the power management solution you need to drive your innovation forward.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess