EN
  • EN
  • DE

NCV1397ADR2G

Part No NCV1397ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW HALF-BRDG 16SOIC / Converter Offline Half-Bridge Topology 60kHz ~ 500kHz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 10.5 V
Voltage - Supply (Vcc/Vdd) 9.5V ~ 20V
Duty Cycle 50%
Frequency - Switching 60kHz ~ 500kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 16-SOIC (0.154", 3.90mm Width) , 15 Leads
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Base Product Number NCV1397
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345271-NCV1397ADR2G
Ultra Librarian 3D Model Ultra Librarian NCV1397ADR2G CAD Model

Description

NCV1397ADR2G – ON Semiconductor

The NCV1397ADR2G is a cutting-edge, high-performance component designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is a resonant mode controller integrated circuit (IC) specifically engineered for high-efficiency, high-density power applications. It is a pivotal component in the design of switch mode power supplies (SMPS), particularly those used in automotive applications, where reliability and energy efficiency are of paramount importance.

Key Features:

  • High-Frequency Operation: The NCV1397ADR2G is optimized for high-frequency operation, which allows for smaller-sized components and reduced physical footprint in power supply designs.
  • Energy Efficient: Its high efficiency reduces power loss and improves overall energy savings, making it an environmentally friendly choice for power management solutions.
  • Automotive Grade: As an automotive-grade device, it meets the stringent quality and reliability standards required for automotive applications, ensuring performance under harsh conditions.
  • Self-Oscillating Topology: The IC incorporates a self-oscillating topology that contributes to simplified circuit design and enhances overall system reliability.
  • Protection Features: It includes various protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, which safeguard the IC and the system it controls from potential damage.

Applications:

The NCV1397ADR2G is specifically designed for use in the automotive industry but is also suitable for a wide range of power applications. These include but are not limited to:

  • DC-DC Converters
  • Electric and Hybrid Electric Vehicle (EV/HEV) Supplies
  • Power Adapters and Chargers
  • Telecommunication and Industrial Power Systems

Product Specifications:

The NCV1397ADR2G is available in a compact SOIC-8 package, which is ideal for space-constrained applications. It operates over a wide temperature range, making it versatile for various operating environments. The device is also RoHS compliant, adhering to current environmental regulations regarding hazardous substances.

With its robust design, advanced features, and adherence to automotive industry standards, the NCV1397ADR2G from ON Semiconductor represents a reliable and efficient solution for modern power supply challenges.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess