EN
  • EN
  • DE

NCV2903DMR2

Part No NCV2903DMR2
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMP DUAL OFFSET LV 8MICRO / Comparator
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number NCV2903
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647875-NCV2903DMR2
Ultra Librarian 3D Model Ultra Librarian NCV2903DMR2 CAD Model

Description

The NCV2903DMR2 is a high-performance operational amplifier (op-amp) manufactured by ON Semiconductor, designed to meet the stringent requirements of automotive and industrial applications. Known for its robustness and reliability, this precision op-amp is a dual-channel device, offering enhanced versatility and integration for a wide range of electronic circuits.

Key Features

  • Low Voltage Operation: The NCV2903DMR2 operates at a supply voltage range from 3 V to 36 V, or ±1.5 V to ±18 V for split supplies, making it suitable for battery-operated and automotive applications where power supply is a critical factor.
  • High Output Current: Capable of delivering a high output current, this op-amp can drive heavier loads, making it ideal for driving actuators or other high-current devices.
  • Wide Temperature Range: With an operational temperature range of -40°C to +125°C, the NCV2903DMR2 ensures consistent performance in extreme conditions, which is crucial for automotive and industrial environments.
  • Electrical Characteristics: It features a low input offset voltage and a common-mode input voltage range that includes ground. This makes it particularly suitable for direct-coupled applications.
  • Protection Features: The device includes several protection features such as short-circuit protection and output overvoltage protection, ensuring long-term reliability and safety in operation.
  • Automotive Qualified: This op-amp is AEC-Q100 qualified, indicating that it has passed rigorous testing specific to automotive applications.

Applications

The NCV2903DMR2 is designed to address a broad spectrum of applications. It is particularly well-suited for automotive systems, such as sensor interfaces, power supply control, and motor control circuits. In the industrial sector, it can be used in process control, instrumentation, and precision amplifiers. Its robustness also makes it an excellent choice for harsh environments where standard op-amps might fail.

Package and Quality

This operational amplifier is available in an 8-pin SOIC package, providing a compact solution that is easy to integrate into various designs. The NCV2903DMR2 is RoHS compliant and lead-free, reflecting ON Semiconductor's commitment to environmental sustainability.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NJR Corporation/NJRC
Lowest to $12.6623
NJR Corporation/NJRC
Lowest to $12.4752
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
NJR Corporation/NJRC
Lowest to $2.9245

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3772 $50.9220
325+ $0.3095 $100.5875
505+ $0.2999 $151.4495
690+ $0.2902 $200.2380
895+ $0.2805 $251.0475
1,195+ $0.2515 $300.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess