EN
  • EN
  • DE

NCV303LSN31T1G

Part No NCV303LSN31T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR 3.1V TSOP-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3.1V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 1082512-NCV303LSN31T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV303LSN31T1G CAD Model

Description

ON Semiconductor NCV303LSN31T1G Voltage Detector

The ON Semiconductor NCV303LSN31T1G is a precision micro-power voltage detector crafted for the stringent requirements of automotive and industrial applications. This voltage detector is an essential component designed to monitor the supply voltage of microprocessors, microcontrollers, and other voltage-sensitive devices, ensuring that systems operate within their specified voltage ranges.

Key Features

  • Voltage Threshold: The NCV303LSN31T1G features a fixed threshold voltage of 3.1V, providing a reliable reference point for monitoring power supply levels.
  • Low Power Consumption: With its ultra-low quiescent current of approximately 0.8 µA, this component is ideal for battery-powered and energy-efficient applications where power conservation is critical.
  • High Accuracy: Offering a tight threshold accuracy of ±2%, the device ensures precise voltage monitoring, which is crucial for sensitive electronic circuits.
  • Operating Temperature Range: Designed to withstand extreme conditions, the detector operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Output Type: The NCV303LSN31T1G provides an open-drain output, which allows for flexible interfacing with other components or systems.
  • Fast Response Time: It features a rapid response time, quickly signaling under-voltage conditions to prevent system malfunctions.
  • Package: The device comes in a compact SOT-23-5 package, facilitating integration into space-constrained designs.
  • Automotive Qualified: It is AEC-Q100 qualified, confirming its reliability and performance standards for automotive applications.

Applications

The NCV303LSN31T1G is ideal for various applications that require precise voltage monitoring and power management, including:

  • Automotive systems
  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Power supply monitoring

In conclusion, the ON Semiconductor NCV303LSN31T1G voltage detector is a highly reliable and accurate solution for monitoring power supply voltages in critical applications. Its low power consumption, high accuracy, and robustness in extreme temperatures make it an indispensable component for automotive and industrial electronics.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4619 $50.8090
265+ $0.3790 $100.4350
410+ $0.3672 $150.5520
565+ $0.3553 $200.7445
730+ $0.3435 $250.7550
975+ $0.3080 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess