EN
  • EN
  • DE

NCV317BTG

Part No NCV317BTG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.5A TO220AB / 1.5 A Adjustable Output, Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Voltage - Output (Min/Fixed) 1.2V
Maximum Output Voltage 37V
Current - Output 1.5A
Current - Quiescent (Iq) 10mA
PSRR 80dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Part Number Series NCV317
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810072-NCV317BTG
Ultra Librarian 3D Model Ultra Librarian NCV317BTG CAD Model

Description

The NCV317BTG from ON Semiconductor is a highly robust and efficient linear voltage regulator designed to provide a stable power supply in a variety of electronic applications. This device is particularly well-suited for automotive environments, where reliable performance under harsh conditions is a must.

Key Features

  • Output Voltage: The regulator delivers a fixed output voltage that can be set from 1.2V to 37V with external resistors, providing flexibility for different circuit requirements.
  • Output Current: It offers a high output current of up to 1.5A, making it capable of powering a wide range of devices.
  • Thermal Overload Protection: The NCV317BTG is equipped with internal thermal overload protection that safeguards the device and the system it powers from damage due to overheating.
  • Short Circuit Protection: In the event of a short circuit, the regulator automatically shuts down to protect the circuitry.
  • Output Transistor Safe-Area Compensation: This feature prevents the output transistor from being damaged by high load conditions.
  • Automotive Qualification: The device is qualified for automotive applications, complying with the rigorous standards required for such components.

Applications

The NCV317BTG is versatile and can be used in various applications, including:

  • Automotive electronics
  • Power supplies for battery-operated devices
  • Post-regulation for switching supplies
  • High-current regulator configurations

Package and Reliability

The voltage regulator is available in a TO-220 package, which is known for its durability and excellent heat dissipation properties. The device's robust design ensures long-term reliability, crucial for automotive and industrial applications where maintenance access may be limited or challenging.

The NCV317BTG from ON Semiconductor represents a combination of performance, flexibility, and reliability, making it an excellent choice for designers looking to create stable and durable power supply solutions in demanding environments.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess