EN
  • EN
  • DE

NCV33163DW

Part No NCV33163DW
Manufacturer ON Semiconductor
Description 2.5 A, Step-Up/Down/ Inverting Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230591-NCV33163DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV33163DW CAD Model

Description

ON Semiconductor NCV33163DW Voltage Regulator

The NCV33163DW from ON Semiconductor is a robust and highly efficient voltage regulator, designed to cater to a broad range of applications. This component is part of ON Semiconductor's commitment to providing power management solutions that meet the strict requirements of the automotive industry, as well as other sectors where reliability and performance are non-negotiable.

The NCV33163DW is a fixed output voltage regulator that offers a substantial output current, making it suitable for use in power supply circuits. This device is particularly well-suited for automotive applications due to its wide operating temperature range, which ensures reliable performance under extreme conditions. The regulator's ability to maintain a stable output voltage despite fluctuations in the input voltage or variations in load conditions is a testament to its robust design.

Key Features:

  • Output Voltage Precision: The NCV33163DW provides a precise output voltage, which is critical for sensitive electronic components that require consistent power to function optimally.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device and the system from overheating, enhancing the product's longevity and reliability.
  • Short Circuit Protection: The voltage regulator is equipped with short circuit protection, ensuring that the device and the connected components are protected from potential damage caused by circuit malfunctions.
  • Low Dropout Voltage: This feature allows the regulator to continue delivering a regulated output even when the supply voltage is close to the output voltage, thus ensuring efficient operation under a range of conditions.

The NCV33163DW is available in a 15-lead TO-220 package, which is not only easy to handle but also aids in heat dissipation, ensuring the device operates within its safe temperature range. This package is also known for its durability, making it suitable for applications that may experience mechanical stress.

With its combination of precision, protection features, and robust packaging, the NCV33163DW from ON Semiconductor stands out as a reliable choice for designers looking to integrate a stable power supply into their automotive or industrial applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2205 $66.6150
65+ $1.8221 $118.4365
100+ $1.7651 $176.5100
140+ $1.7082 $239.1480
175+ $1.6512 $288.9600
235+ $1.4804 $347.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess