EN
  • EN
  • DE

PI6LC48S25BZBBIE

Part No PI6LC48S25BZBBIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features IC 56-VFQFN Exposed Pad
Manufacturer Diodes Incorporated
Series HiFlex™
Package Tray
Part Status Obsolete
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-TQFN (8x8)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI6LC48S25BZBBIE-ND, PI6LC48S25BZBBIEDI
Quantity per package 348
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889269-PI6LC48S25BZBBIE
Ultra Librarian 3D Model Ultra Librarian PI6LC48S25BZBBIE CAD Model

Description

The PI6LC48S25BZBBIE is a cutting-edge integrated circuit from Diodes Incorporated, designed to cater to the advanced needs of modern electronic applications. This product stands out for its precision and reliability, making it a prime choice for professionals in the field.

Key Features

  • High-Performance Clock Buffer: The device features a high-speed clock buffer that ensures low jitter and stable clock distribution, which is essential for maintaining signal integrity in high-speed communication systems.
  • Programmable Output Frequency: With the ability to program the output frequency, this component offers versatility and can be tailored to specific design requirements, making it suitable for a wide range of applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the PI6LC48S25BZBBIE consumes minimal power, which helps in extending the battery life of portable devices and reducing the overall power cost for stationary systems.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, ensuring consistent performance even under extreme conditions.
  • RoHS Compliant: Adhering to the Restriction of Hazardous Substances (RoHS) directive, this product is environmentally friendly and safe for use in various electronics without compromising on quality and durability.

Applications

The PI6LC48S25BZBBIE is versatile and can be used in numerous applications, including but not limited to:

  • High-speed data communications
  • Networking equipment such as routers, switches, and signal repeaters
  • High-performance computing systems
  • Industrial and medical electronics
  • Consumer electronics where precise timing is crucial

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6LC48S25BZBBIE is no exception. It undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. This product is a testament to Diodes Incorporated's excellence in providing state-of-the-art electronic components that engineers and designers can trust.

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0367 $70.1835
11+ $11.5165 $126.6815
16+ $11.1573 $178.5168
22+ $10.7969 $237.5318
28+ $10.4377 $292.2556
38+ $9.3578 $355.5964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess