EN
  • EN
  • DE

NCV33375ST3.3T3G

Part No NCV33375ST3.3T3G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 300MA SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223 (TO-261)
Family Name NCV33375
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV33375ST33T3G, NCV33375ST3.3T3GOSTR, NCV33375ST3.3T3GOSCT, NCV33375ST3.3T3GOSDKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887114-NCV33375ST3.3T3G
Ultra Librarian 3D Model Ultra Librarian NCV33375ST3.3T3G CAD Model

Description

Product Overview: NCV33375ST3.3T3G from ON Semiconductor

The NCV33375ST3.3T3G is a precision voltage regulator designed and manufactured by ON Semiconductor, offering a fixed output voltage of 3.3V. This component is tailored to provide a stable and reliable power supply for various automotive and industrial applications, where voltage precision and robustness are critical.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy
  • Output Current: Capable of delivering up to 500 mA
  • Low Dropout Voltage: Ensures efficient operation even with minimal input-to-output voltage difference
  • Thermal Overload Protection: Safeguards the device from overheating and potential damage
  • Short-Circuit Protection: Provides additional safety by preventing excessive current flow in the event of a short
  • Automotive Qualification: Compliant with AEC-Q100 standards for automotive reliability
  • Package: Available in a small surface-mount SOT-223 package, ideal for space-constrained applications

Applications

The NCV33375ST3.3T3G is highly versatile and can be employed in a variety of applications, including but not limited to:

  • Automotive systems
  • Microcontroller power supplies
  • Power management for sensors and actuators
  • Portable and battery-operated devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NCV33375ST3.3T3G is produced with the highest standards, ensuring that it meets the stringent requirements of the automotive industry. Its robust design and protective features make it an ideal choice for applications where failure is not an option.

Environmental Considerations

The NCV33375ST3.3T3G is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances. This commitment to environmental responsibility ensures that the product is suitable for use in a wide range of markets and applications, while minimizing its ecological footprint.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3024 $51.4080
405+ $0.2481 $100.4805
625+ $0.2404 $150.2500
860+ $0.2326 $200.0360
1,115+ $0.2249 $250.7635
1,490+ $0.2016 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,162 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess