EN
  • EN
  • DE

NCV4269D1G

Part No NCV4269D1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description 5.0 V Micropower 150 mA LDO Linear Regulator with DELAY, Adjustable RESET, and Sense Output | IC REG LINEAR 5V 150MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 45V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.5V at 100mA
Output Current 150mA
Current - Quiescent (Iq) 250μA
Maximum Supply Current 3mA
Control Features Reset
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number NCV4269
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 060112-NCV4269D1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV4269D1G CAD Model

Description

Introducing the NCV4269D1G from ON Semiconductor

The NCV4269D1G is a stellar product from the reputable ON Semiconductor, designed to meet the rigorous demands of automotive applications. This precision voltage regulator is specifically engineered to deliver a stable and reliable power supply, ensuring optimal performance of electronic components in various vehicular systems.

Key Features

  • Output Voltage Precision: The NCV4269D1G boasts an impressive output voltage precision, providing a consistent and accurate voltage to ensure the smooth operation of sensitive automotive electronics.
  • Low Dropout Voltage: With a low dropout voltage, this regulator operates efficiently even when the input voltage is close to the output voltage, reducing power losses and improving overall system efficiency.
  • High Output Current: Capable of delivering an output current of up to 150 mA, it is well-suited for powering a wide range of automotive circuits and devices.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity under harsh operating conditions.
  • Wide Operating Temperature Range: Designed to operate over a broad temperature range, the NCV4269D1G can withstand the extreme environments typical in automotive applications.

Applications

The NCV4269D1G is ideal for various automotive applications, including but not limited to:

  • Instrument clusters
  • Body control modules
  • Infotainment systems
  • Powertrain modules

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV4269D1G is no exception. Manufactured to meet the stringent standards of the automotive industry, this voltage regulator is AEC-Q100 qualified, ensuring top-notch performance and reliability.

Package and Availability

The NCV4269D1G comes in a robust, surface-mount DPAK package, making it suitable for space-constrained applications while providing excellent power dissipation capabilities. With ON Semiconductor's global distribution network, this product is readily available for both sample and bulk orders, catering to the needs of manufacturers and designers alike.

Whether you're developing advanced automotive electronics or looking to upgrade existing systems, the NCV4269D1G from ON Semiconductor is a reliable choice that offers performance, precision, and durability.

You May Also Be Interested in

Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Omron
Need more? Email Us
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Omron
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess