EN
  • EN
  • DE
  • IT

NCV4275ADT33RKG

Part No NCV4275ADT33RKG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 5.0 V, 3.3 V 450 mA Low-Dropout Voltage Regulator with Reset
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 42V
Output Voltage 3.3V
Voltage Dropout (Maximum) 1.17V @ 300mA
Output Current 450mA
Operating Supply Current 200μA ~ 35mA
PSRR 60dB (100Hz)
Control Features Reset
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package TO-252-5, DPak (4 Leads + Tab), TO-252AD
Manufacturer Package DPAK-5
Win Source Part Number 1230616-NCV4275ADT33RKG
Manufacturer Homepage www.onsemi.com
Family Name NCV4275A
Introduction Date March 14, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV4275ADT33RKG CAD Model

Description

The NCV4275ADT33RKG is a high-performance, precision voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This regulator is specifically engineered to meet the rigorous demands of automotive applications, providing a stable and reliable power supply under various operating conditions.

Key Features:

  • Output Voltage: The device offers a fixed output voltage of 3.3V, which is ideal for powering microcontrollers, sensors, and other electronic components that require a consistent voltage level.
  • Output Current: Capable of delivering up to 400 mA of output current, it can support a wide range of applications and loads.
  • Low Dropout Voltage: This regulator features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby reducing power loss and improving overall system efficiency.
  • Thermal Protection: The NCV4275ADT33RKG is equipped with thermal shutdown protection to prevent damage from overheating, enhancing the product's reliability and lifespan.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the device and the load from excessive current draw, which could otherwise lead to circuit damage.
  • Wide Operating Temperature Range: With an operational temperature range of -40°C to +125°C, this voltage regulator is suitable for harsh automotive environments.
  • Automotive Qualification: The device is AEC-Q100 qualified, indicating that it has passed stringent automotive reliability standards.

Applications:

The NCV4275ADT33RKG is designed for automotive applications, but its robust feature set makes it suitable for a variety of other industries as well. It can be used in power management circuits for:

  • Automotive infotainment systems
  • Body control modules
  • Advanced driver assistance systems (ADAS)
  • Telematics
  • Industrial control systems
  • Portable and battery-operated devices

With its combination of precision, power, and protection features, the NCV4275ADT33RKG from ON Semiconductor is an excellent choice for designers looking for a reliable voltage regulator for their automotive or industrial applications.

You May Also Be Interested in

Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0737
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess