EN
  • EN
  • DE

NCV51198PDR2G

Part No NCV51198PDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LDO DDR 1OUT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features series LDO (Linear), DDR Voltage Regulator IC 1 Output 8-SOIC-EP
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name NCV51198
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929009-NCV51198PDR2G
Ultra Librarian 3D Model Ultra Librarian NCV51198PDR2G CAD Model

Description

Introducing the NCV51198PDR2G Voltage Regulator by ON Semiconductor

The NCV51198PDR2G is a robust and efficient voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This component is part of their automotive-grade product offerings, tailored to meet the rigorous standards of the automotive industry. The NCV51198PDR2G is a testament to ON Semiconductor's commitment to providing reliable and durable electronic components for advanced automotive applications.

Key Features

  • High Output Accuracy: The NCV51198PDR2G delivers a precise output voltage, ensuring stable operation for sensitive automotive electronics.
  • Low Dropout: This voltage regulator features a low dropout performance, making it highly efficient in applications where the input voltage is close to the output voltage.
  • Thermal Protection: It incorporates thermal shutdown protection, safeguarding the device and the system it powers from potential damage due to excessive heat.
  • Wide Operating Temperature Range: The device is designed to function reliably across a broad temperature range, suitable for the demanding conditions of automotive environments.
  • Adjustable Output: Users can set the output voltage to their desired level, providing flexibility across different applications.

Applications

The NCV51198PDR2G is ideal for various automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Powertrain Systems

Package and Quality Assurance

The NCV51198PDR2G comes in a compact package, designed to fit into tight spaces typical within automotive systems. ON Semiconductor ensures that this voltage regulator meets stringent quality standards, offering high reliability and performance consistency.

Environmental Compliance

ON Semiconductor is committed to environmental sustainability. The NCV51198PDR2G is manufactured with green practices and complies with RoHS (Restriction of Hazardous Substances) directives, minimizing the ecological impact.

With the NCV51198PDR2G, ON Semiconductor continues to drive forward the future of automotive power management solutions, offering products that combine performance, efficiency, and reliability for the modern vehicle.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess