EN
  • EN
  • DE

NCV571SN09T1G

Part No NCV571SN09T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 0.9V 0.15A 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 0.9V
Dropout Voltage-Max 0.75V @ 10mA
Output Current 150mA
Operating Supply Current 1μA to 8μA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 1082619-NCV571SN09T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCV571SN09T1G CAD Model

Description

ON Semiconductor NCV571SN09T1G Voltage Regulator

The NCV571SN09T1G is a high-quality voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is part of ON Semiconductor's expansive portfolio of voltage regulators, which are known for their reliability and performance in various applications.

The NCV571SN09T1G is a low-dropout (LDO) linear voltage regulator that delivers a fixed output voltage of 0.9V with an input voltage range from 2.5V to 5.5V. This makes it an ideal choice for low-voltage applications that require a stable and precise voltage supply. The device is capable of supplying an output current of up to 150mA, which is suitable for powering small-scale integrated circuits and other low-power devices.

One of the key features of the NCV571SN09T1G is its low quiescent current, which enhances its suitability for battery-powered applications where power efficiency is critical. The device also incorporates thermal shutdown and current limit features to protect against overcurrent and overheating conditions, ensuring the safety and longevity of both the voltage regulator and the system it powers.

The NCV571SN09T1G comes in a compact SOT-23-5 package, which is highly valued for its small footprint and ease of integration into space-constrained designs. This makes it an excellent choice for portable electronics, wearable devices, and other applications where size and power efficiency are paramount.

Moreover, the NCV571SN09T1G is AEC-Q100 qualified, which means it meets the stringent requirements for automotive applications. This qualification underscores its robustness and reliability in harsh environments, making it suitable for use in vehicle electronics, such as infotainment systems, sensors, and control modules.

In summary, the NCV571SN09T1G from ON Semiconductor is a versatile and dependable voltage regulator that offers high performance, power efficiency, and a small package size. Its features make it an excellent choice for a wide range of applications, from consumer electronics to automotive systems.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess