EN
  • EN
  • DE

NCV7340D14R2G

Part No NCV7340D14R2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 900 mV
Data Rate 1Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number NCV7340
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647988-NCV7340D14R2G
Ultra Librarian 3D Model Ultra Librarian NCV7340D14R2G CAD Model

Description

Introducing the NCV7340D14R2G from ON Semiconductor

The NCV7340D14R2G is a state-of-the-art LIN transceiver designed by ON Semiconductor, a leading figure in the semiconductor industry. This robust component is a key enabler in automotive and industrial communication networks, providing a reliable interface between a LIN protocol controller and the physical bus in a Local Interconnect Network (LIN). It is designed to handle the stringent requirements of in-vehicle networking and is compliant with LIN standards LIN 2.0, LIN 2.1, and SAE J2602, making it versatile for various applications.

The device offers an exceptional operating voltage range from 5.5V to 18V, with the ability to withstand up to 40V during load dump conditions, ensuring resilience in harsh electrical environments. This makes it particularly well-suited for automotive applications where voltage spikes are common. Furthermore, its low quiescent current of typically 10μA in sleep mode ensures minimal power consumption when the network is inactive, contributing to the energy efficiency of the overall system.

One of the key features of the NCV7340D14R2G is its excellent electromagnetic compatibility (EMC) performance. This is critical in automotive environments where electronic devices must operate without interfering with each other. The device's enhanced EMC and ESD performance ensure reliable communication in the presence of electrical noise and other disturbances.

The NCV7340D14R2G comes in a compact SOIC-8 package, which is ideal for space-constrained applications. It includes a battery supply pin with built-in voltage stabilization, allowing for direct connection to the battery. It also features a TXD dominant time-out function to prevent bus line lock-up, further enhancing the reliability of the communication network.

ON Semiconductor's commitment to quality and reliability is evident in the NCV7340D14R2G, which is AEC-Q100 qualified for automotive applications. This qualification ensures that the device meets the highest quality standards required for automotive-grade components.

In summary, the NCV7340D14R2G LIN transceiver from ON Semiconductor is a high-performance, reliable solution for automotive and industrial network interfaces, offering excellent voltage tolerance, low power consumption, superior EMC performance, and AEC-Q100 qualification.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9020 $54.1200
140+ $0.7401 $103.6140
210+ $0.7170 $150.5700
290+ $0.6939 $201.2310
375+ $0.6708 $251.5500
500+ $0.6014 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess