EN
  • EN
  • DE

NCV7356D2R2G

Part No NCV7356D2R2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX CAN HALF DUP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Supply Voltage - Operating 5 V to 27 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 025140-NCV7356D2R2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV7356D2R2G CAD Model

Description

ON Semiconductor NCV7356D2R2G CAN Transceiver

The NCV7356D2R2G is a high-performance CAN (Controller Area Network) transceiver designed by ON Semiconductor, providing a robust interface between the CAN protocol controller and the physical two-wire CAN bus. This device is specifically engineered to meet stringent automotive requirements, making it an ideal choice for in-vehicle networks and various industrial applications where reliable communication is a must.

Featuring differential transmit capability to the CAN bus and differential receive capability to the CAN controller, the NCV7356D2R2G ensures secure data transmission and reception, even in environments with high electromagnetic interference (EMI). The device is designed to operate at speeds of up to 1 Mbps, which is typical for current CAN network topologies, allowing for swift and efficient data transfer.

The NCV7356D2R2G is characterized by its low-power operation and an array of protective features. It includes thermal protection, short-circuit protection for the transceiver outputs, and an undervoltage lockout for the entire chip. These features help safeguard the transceiver and the connected devices from damage due to faulty conditions on the CAN bus or in the system's power supply.

This transceiver is designed to be highly robust, with the ability to withstand voltage transients on the CAN bus, making it compliant with ISO 11898-2 and ISO 11898-5 standards. It is also AEC-Q100 qualified, which is a critical standard for automotive components, ensuring that the device can endure the harsh conditions of the automotive environment, including temperature extremes and vibrations.

The NCV7356D2R2G comes in a compact SOIC-8 package, allowing for space-saving PCB designs. Its pinout is optimized for straightforward PCB layout, ensuring ease of design and integration into existing and new CAN network systems. Whether it's used in powertrain applications, body control modules, or advanced driver-assistance systems (ADAS), the NCV7356D2R2G provides a reliable solution for data communication in critical automotive systems.

In summary, ON Semiconductor's NCV7356D2R2G CAN transceiver is a high-quality, reliable component that offers robust communication capabilities, extensive protective features, and compliance with automotive standards, making it a top choice for designers and engineers in the automotive and industrial sectors.

You May Also Be Interested in

IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6021 $52.0420
47+ $2.1351 $100.3497
73+ $2.0683 $150.9859
100+ $2.0016 $200.1600
130+ $1.9349 $251.5370
173+ $1.7347 $300.1031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,628 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess